EN
  • EN
  • DE

DS64BR111SQE/NOPB

Part No DS64BR111SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SAS/SATA 2CH 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications SAS, SATA
Input CML
Output CML
Data Rate (Max) 6.4Gbps
Number of Channels 2
Delay Time 230ps
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 10pF
Supply Voltage - Operating 2.375 V to 3.6 V
Operating Supply Current 50mA
Temperature Range - Operating -40°C to 85°C
Case / Package 24-WQFN (4x4)
Win Source Part Number 1034938-DS64BR111SQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS64BR111SQE/NOPB CAD Model

Description

Product Overview: DS64BR111SQE/NOPB

The DS64BR111SQE/NOPB is a state-of-the-art signal conditioning device designed and manufactured by Texas Instruments. This product is specifically engineered to enhance signal integrity for high-speed data communication, making it an ideal choice for a wide range of applications, including backplane, cable, and card interfaces in computing, storage, and networking infrastructure.

Key Features

  • Signal Conditioning: The DS64BR111SQE/NOPB offers robust signal conditioning capabilities, which include programmable equalization, output swing, and flat gain, to optimize performance over a variety of physical mediums.
  • Data Rate Flexibility: This device supports a wide range of data rates from 1.0 Gbps to 12.5 Gbps, accommodating various standards and protocols such as 10G Ethernet, 8G Fibre Channel, and others.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a minimal power dissipation, making it suitable for power-sensitive applications.
  • Enhanced Signal Integrity: The DS64BR111SQE/NOPB mitigates signal degradation due to inter-symbol interference (ISI), thereby enhancing signal integrity and extending the reach of high-speed signals.
  • Easy Integration: The device comes in a compact 16-pin WQFN package, which makes it easy to integrate into various designs without requiring significant board space.

Applications

The versatility of the DS64BR111SQE/NOPB allows it to be used across a diverse set of applications, including:

  • High-speed data routers and switches
  • Data center infrastructure
  • Storage area networks (SAN)
  • Server-to-server interconnects
  • High-performance computing clusters

Quality and Reliability

As with all Texas Instruments products, the DS64BR111SQE/NOPB is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding conditions. The device is also lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Whether you're developing the next generation of high-speed networking equipment or looking to improve the data throughput in your current design, the DS64BR111SQE/NOPB is an excellent choice to meet your signal conditioning needs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5054 $51.0324
15+ $6.9788 $104.6820
23+ $6.7608 $155.4984
31+ $6.5427 $202.8237
40+ $6.3246 $252.9840
53+ $5.6703 $300.5259
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 666 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess