EN
  • EN
  • DE

DS78C20J/883

Part No DS78C20J/883
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (D - G)
Description Dual CMOS Compatible Differential Line Receiver / Dual Receiver RS-232/RS-422/RS-423 14-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Mounting Through Hole
Operating Temp Range -55C to 125C
Package Type CDIP
Packaging Rail/Tube
Pin Count 14
Number of Receivers 2
Operating Temperature Classification Military
Dual Supply Voltage (Typ) Not Required(V)
Power Supply Requirement Single
Supply Current 30(mA)
Dual Supply Voltage (Min) Not Required(V)
Rad Hardened No
Single Supply Voltage (Min) 4.5(V)
Single Supply Voltage (Max) 15(V)
Single Supply Voltage (Typ) 5/9/12(V)
Dual Supply Voltage (Max) Not Required(V)
Transmitter Signal Type Not Required
Receiver Signal Type Differential
Number of Transmitters Not Required
Number of Transceivers Not Required
Win Source Part Number 080755-DS78C20J/883
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DS78C20
Introduction Date May 01, 1998
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS78C20J/883 CAD Model

Description

DS78C20J/883 Description

The DS78C20J/883 is a high-performance dual differential line receiver that offers enhanced noise immunity and stability. It is crafted for applications requiring precision data transmission.

Features and Benefits

  • Dual channel with differential inputs
  • Wide common-mode voltage range
  • High input impedance
  • Low power consumption
  • Reliable in harsh environments

Applications

  • Data communication systems
  • Industrial control environments
  • High-speed data transmission
  • Computer networking
  • Data acquisition systems

With its robust design, the DS78C20J/883 ensures efficient data handling across diverse applications, offering reliability and consistent performance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Genesis
Need more? Email Us
Genesis
Need more? Email Us
Genesis
Lowest to $10.7577
STMicroelectronics
Lowest to $43.6568
STMicroelectronics
Lowest to $6.4530
Sharp Microelectronics
Need more? Email Us
Panjit
Need more? Email Us
Gamma Microelectronics Inc.
1.0A LOW DROPOUT PRECISION LINEAR REGULATORS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess