EN
  • EN
  • DE

DS90C383BMT

Part No DS90C383BMT
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Programmable LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169543-DS90C383BMT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian DS90C383BMT CAD Model

Description

The DS90C383BMT is a highly capable chip from Texas Instruments, designed to meet the rigorous demands of high-speed data transmission in a variety of digital applications. This chip is part of the FPD-Link (Flat Panel Display Link) family and is primarily used to interface between graphics controllers and display panels, particularly in environments where high data throughput and integrity are paramount.

Key Features

  • High-Speed Data Transfer: The DS90C383BMT supports a maximum pixel clock rate of 112 MHz, which translates to high-speed data transfer rates suitable for high-resolution and high-refresh-rate displays.
  • LVDS (Low Voltage Differential Signaling) Technology: Utilizing LVDS technology, this chip ensures reduced power consumption and minimizes EMI (Electromagnetic Interference), which is critical for maintaining signal integrity over longer distances.
  • Wide Range of Applications: This versatile chip is suitable for various applications including industrial displays, automotive infotainment systems, and medical imaging devices.

Technical Specifications

  • Integrated PLL (Phase-Locked Loop): The DS90C383BMT includes a PLL circuit which allows the chip to lock to incoming clock signals for reliable data synchronization.
  • Supply Voltage: It operates at a supply voltage of 3.3V, which is a standard in many digital systems, ensuring compatibility and ease of integration.
  • Package: The device comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, making it an ideal choice for space-constrained applications.

Advantages

The DS90C383BMT is designed for ease of use and reliability. Its integrated PLL reduces the need for external components, which simplifies the design and reduces system costs. The use of LVDS technology not only enhances data transmission rates but also ensures robust operation in environments with significant electrical noise. Additionally, the chip's compatibility with a wide range of display resolutions and types makes it a versatile solution for many display interface challenges.

Conclusion

With its robust set of features and specifications, the DS90C383BMT from Texas Instruments stands out as a premier choice for designers looking to interface high-speed graphics data with display technology. Its high-speed capabilities, coupled with LVDS technology and a compact package, make it an essential component for advanced digital display applications.

You May Also Be Interested in

Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
COSMO
REED RELAY
Lowest to $1.9713
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3334 $52.0008
29+ $3.5556 $103.1124
44+ $3.4445 $151.5580
60+ $3.3334 $200.0040
78+ $3.2223 $251.3394
104+ $2.8889 $300.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess