EN
  • EN
  • DE

DS90CF364MTDX

Part No DS90CF364MTDX
Manufacturer Texas Instruments
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822058-DS90CF364MTDX
Ultra Librarian 3D Model Ultra Librarian DS90CF364MTDX CAD Model

Description

The DS90CF364MTDX is a robust and high-performance receiver integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This receiver is part of TI's family of FPD-Link (Flat Panel Display Link) devices, which are specifically tailored for the transfer of high-speed digital video data.

Key Features

  • Interface: The device boasts a LVDS (Low Voltage Differential Signaling) interface which ensures low noise emissions and reduced power consumption, making it ideal for power-sensitive applications.
  • Channels: The DS90CF364MTDX provides a 4-channel link, capable of supporting high data rates, which is essential for transferring high-resolution video data efficiently.
  • Resolution: It supports a wide range of video resolutions and is capable of handling pixel rates up to 112 MHz, translating to a maximum resolution of 1400x1050 at 60 Hz.
  • Compatibility: This receiver is designed to be compatible with the DS90CF363MTD transmitter, offering a complete solution for transferring video data from a graphics source to a display panel.

Applications

The DS90CF364MTDX is suited for a variety of applications that require high-speed digital video transmission. These include:

  • High-resolution video displays
  • Laptop and desktop computers
  • Industrial displays
  • Medical imaging equipment
  • Automotive infotainment systems

Technical Specifications

The device operates over a wide temperature range, making it suitable for industrial applications. It also features a low operational voltage, which helps to minimize the overall power consumption of the system it is integrated into. The DS90CF364MTDX comes in a TSSOP package, which is conducive for compact PCB designs.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DS90CF364MTDX is no exception. It is designed to meet the rigorous demands of modern digital video applications and is backed by TI's extensive support and reliability testing.

For designers and engineers looking for a high-quality video interface solution, the DS90CF364MTDX from Texas Instruments represents a reliable and efficient choice that can help streamline the design of video transmission systems.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4584 $62.2920
10+ $10.2223 $102.2230
16+ $9.9029 $158.4464
21+ $9.5834 $201.2514
27+ $9.2640 $250.1280
37+ $8.3056 $307.3072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess