EN
  • EN
  • DE
  • IT

DS90CP22MX-8

Part No DS90CP22MX-8
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description DS90CP22 800 Mbps 2x2 LVDS Crosspoint Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169581-DS90CP22MX-8
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90CP22MX-8 CAD Model

Description

The DS90CP22MX-8 is a robust signal conditioning device from Texas Instruments, designed to enhance the performance and reliability of high-speed data communication. This integrated circuit is part of TI's extensive portfolio of interface products and is specifically tailored for differential signaling applications.

Key Features

  • Differential Signaling: The device employs differential signaling techniques, which significantly improve noise immunity and signal integrity over long distances and in electrically noisy environments.
  • High Speed: With support for high-speed data rates, the DS90CP22MX-8 is well-suited for rapid data transfer applications, making it a versatile choice for a wide array of industrial and commercial uses.
  • Low Power Consumption: It is designed to operate with minimal power consumption, thereby ensuring energy efficiency and reducing the thermal footprint in systems where it is deployed.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuits, safeguarding it against the damaging effects of sudden voltage spikes.

Applications

The DS90CP22MX-8 is suitable for various applications that require reliable high-speed data transmission. This includes, but is not limited to:

  • Telecommunications infrastructure
  • Networking equipment
  • Industrial control systems
  • High-speed data acquisition systems
  • Automotive infotainment and driver assistance systems

Technical Specifications

The device offers a range of technical specifications that make it a highly capable component for demanding applications:

  • Operates over a wide temperature range
  • Compatible with various signaling standards
  • Available in a compact package, suitable for space-constrained applications

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS90CP22MX-8 is no exception. It is manufactured using industry-leading techniques and subjected to rigorous testing to ensure it meets TI's high standards for performance and reliability.

Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of the DS90CP22MX-8 into their projects. TI's support team is also available to assist with any technical queries or challenges that may arise.

You May Also Be Interested in

Rohm Semiconductor
Quad comparator
Lowest to $0.1319
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Siemens
Silicon Tuning Diode (High Q hyperabrupt tuning diode Designed for low tuning voltage operation)
Lowest to $0.0763
Fairchild/ON Semiconductor
Landing Correction IC
Need more? Email Us
NXP / Nexperia
P-channel enhancement mode vertical D-MOS transistor
Need more? Email Us
ELM-TECH
Dual 400mA LDO Regulator
Need more? Email Us
B14
DB Lectro Inc
FEMALE HEADER PROFILE : 4.2mm SIDE-ENTRY TYPE
Need more? Email Us
Rohm Semiconductor
100mA / 50V Digital transistors
Lowest to $1.1603
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Lowest to $1.2234

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2308 $59.2312
33+ $3.4714 $114.5562
50+ $3.3630 $168.1500
69+ $3.2545 $224.5605
89+ $3.1461 $280.0029
120+ $2.8206 $338.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess