The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

DS90CR216AMTD/NOPB

Part No DS90CR216AMTD/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48TSSOP / Interface 48-TSSOP
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $3.311 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
11+
$4.7300
$52.030
26+
$3.8810
$100.906
40+
$3.7600
$150.400
55+
$3.6380
$200.090
72+
$3.5170
$253.224
96+
$3.1530
$302.688
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tube
Product Status Active
Voltage - Supply 3V ~ 3.6V
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Mounting Type Surface Mount
Base Product Number DS90CR216
Standard Package 38 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 113349-DS90CR216AMTD/NOPB
Fake Threat In the Open Market 34pct.

Description

The DS90CR216AMTD/NOPB is a high-performance, versatile product from the trusted brand, Texas Instruments. This product is a Channel Link Serializer, a part of the interface ICs category. It is specifically designed to offer a high-speed transmission of digital data. The DS90CR216AMTD/NOPB is characterized by its high-speed interface, which provides an impressive data transmission speed. This product is built to convert 21 bits of CMOS/TTL data into three LVDS data streams. A phase-locked transmit clock is transmitted in parallel with the data streams over a fourth LVDS link. Every LVDS link operates at a data rate of 945 Mbps, providing a total data throughput of 2.8 Gbps. This makes the DS90CR216AMTD/NOPB an ideal choice for high-speed data transmission applications. The DS90CR216AMTD/NOPB is designed with a flexible power supply, operating at 3.3V. This makes it compatible with a wide range of devices and systems, increasing its versatility. It also features a Power-down Mode that minimizes power consumption when it's not in operation, making it an energy-efficient choice. One of the key features of this Channel Link Serializer is its high noise immunity, which is ensured by the use of Low Voltage Differential Signaling (LVDS) technology. This technology reduces the production of electromagnetic interference, ensuring the reliable transmission of data. In terms of packaging, the DS90CR216AMTD/NOPB comes in a TSSOP-56 package, which is known for its compact size and high reliability. This makes it easy to integrate into various systems without taking up much space. The DS90CR216AMTD/NOPB is RoHS compliant and lead-free, ensuring that it meets the highest standards of environmental safety. This makes it a responsible choice for businesses that prioritize environmental sustainability. In conclusion, the DS90CR216AMTD/NOPB from Texas Instruments is a high-quality, high-speed Channel Link Serializer that offers reliable performance, energy efficiency, and high noise immunity. It is designed to meet the demands of high-speed data transmission applications, making it a valuable addition to any system.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.