EN
  • EN
  • DE

DS90CR285SLC

Part No DS90CR285SLC
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC RISING EDGE DATA STROBE64FBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Operating Supply Voltage 3 V ~ 3.6 V
Package 64-LFBGA
Manufacturer Package 64-NFBGA (8x8)
Mounting SMD
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 737967-DS90CR285SLC
Popularity Medium
Supply and Demand Status Limited
Family Name DS90CR285
Introduction Date March 01, 1999
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DS90CR285SLC CAD Model

Description

Product Overview: DS90CR285SLC by Texas Instruments

The DS90CR285SLC is a high-performance serializer designed by Texas Instruments, which serves as a critical component in the realm of digital data transmission. This integrated circuit is part of the Channel Link family and is engineered to facilitate the conversion of parallel data into serial data stream, thus enabling high-speed communication between devices.

Key Features

  • High Data Bandwidth: The DS90CR285SLC boasts a significant data throughput with a bandwidth capable of handling up to 28 bits of LVCMOS/LVTTL data at a rate of up to 85 MHz. This translates to a maximum serialized data rate of 2.38 Gbps, making it suitable for demanding applications that require fast data transfer.
  • Reduced Cable Complexity: By converting parallel input to a serial output, this device significantly reduces the number of data transmission lines needed, which simplifies the cable design and can lead to cost savings in terms of cable assembly and PCB layout.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronics, and the DS90CR285SLC addresses this need with its low power dissipation, making it an ideal choice for portable and power-sensitive applications.
  • Embedded DC-Balancing: The serializer incorporates a DC-balancing feature that allows AC-coupling with the corresponding deserializer, enhancing signal integrity over long cable distances and through various environmental conditions.

Applications

The DS90CR285SLC is versatile and can be used in a variety of applications, including:

  • High-resolution video displays and projectors
  • Automotive infotainment and driver assistance systems
  • Industrial machine vision systems and cameras
  • Medical imaging equipment
  • Telecommunications infrastructure

Reliability and Support

As with all Texas Instruments products, the DS90CR285SLC is built to high standards of reliability and is backed by the company's comprehensive technical support. Engineers and designers can rely on TI's extensive documentation, development tools, and active user community to integrate this serializer into their designs with confidence.

In summary, the DS90CR285SLC from Texas Instruments is a robust and efficient solution for high-speed serial data transmission, offering a blend of performance, power efficiency, and design simplicity that is well-suited for a wide array of advanced digital applications.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Texas Instruments
PATTI / Interface
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess