EN
  • EN
  • DE

IH5049CPE+

Part No IH5049CPE+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Analog Switch Dual DPST 16-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Height 4.572 mm
Lead Free Yes
Max Dual Supply Voltage 20 V
Maximum Operating Temperature 70 °C
Max Power Dissipation 842 mW
Max Supply Current 10 µA
Max Supply Voltage 20 V
Min Dual Supply Voltage 4.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Nominal Supply Current 10 µA
Number of Bits 2
Number of Channels 2
Number of Circuits 2
Number of Pins 16
On-State Resistance 45 Ω
Operating Supply Current 10 µA
Radiation Hardening No
Resistance 45 Ω
RoHS Compliant
Supply Type Dual
Throw Configuration DPST, SPST
Turn-Off Delay Time 300 ns
Turn-On Delay Time 600 ns
Win Source Part Number 1010806-IH5049CPE+
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IH5049CPE+ CAD Model

Description

Maxim Integrated IH5049CPE+ Analog Switch

The Maxim Integrated IH5049CPE+ is a high-performance analog switch that offers a perfect solution for designers looking to manage analog signals in their circuits efficiently. This device is part of Maxim's extensive range of switch and multiplexer products, known for their reliability and precision.

Constructed with CMOS technology, the IH5049CPE+ boasts a dual SPDT (Single Pole Double Throw) configuration, which allows it to switch two different signals per channel. This versatility makes it an excellent choice for routing audio, video, or any other analog signals with minimal signal distortion and high integrity.

One of the key features of the IH5049CPE+ is its low charge injection, which minimizes the glitch energy transferred to the signal during switching. This characteristic is critical for applications where signal purity is paramount, such as in data acquisition systems, test equipment, and communication devices. Furthermore, the device offers a low on-resistance, typically around 100 ohms, which ensures that the signal path has minimal resistance and preserves signal quality.

The IH5049CPE+ operates over a wide analog signal range, making it compatible with various input signal levels. This flexibility is further enhanced by its single or dual supply voltage capability, ranging from ±4.5V to ±20V, allowing it to integrate seamlessly into systems with different power requirements.

Designed for ease of use, the IH5049CPE+ comes in a 16-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting. The package is designed to withstand industrial temperature ranges, ensuring reliable performance under varying environmental conditions.

Overall, the Maxim Integrated IH5049CPE+ is a robust and versatile analog switch that provides designers with a high-quality solution for signal routing. Its low on-resistance, low charge injection, and flexible power supply options make it a valuable component in a wide array of electronic applications.

For detailed specifications, application circuits, and additional information, designers are encouraged to consult the datasheet, which provides comprehensive guidance for integrating the IH5049CPE+ into their designs.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4347 $84.8694
4+ $34.8175 $139.2700
6+ $33.7295 $202.3770
8+ $32.6415 $261.1320
10+ $31.5534 $315.5340
13+ $28.2894 $367.7622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess