EN
  • EN
  • DE

MAX1886EZK+

Part No MAX1886EZK+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC VCOM DRIVE BUFFER TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Circuits 1
Operating Supply Current 450μA
Channel Output Current 550mA
Supply Voltage - Operating 4.5 V to 13 V
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 073402-MAX1886EZK+
Ultra Librarian 3D Model Ultra Librarian MAX1886EZK+ CAD Model

Description

Maxim Integrated MAX1886EZK+ Product Overview

The MAX1886EZK+ is a high-performance, low-power, dual-output, linear regulator from Maxim Integrated, designed to deliver precision voltage regulation for advanced microprocessors, DSPs, FPGAs, and other digital ICs requiring low noise, high transient response, and high-accuracy power supplies.

This regulator features dual independent outputs, each capable of delivering up to 1A of continuous current with an input voltage range of 2.7V to 5.5V, making it versatile for a variety of applications. The MAX1886EZK+ offers an impressive low dropout voltage, ensuring efficient operation even when the input-to-output differential is minimal, thus preserving battery life in portable devices.

The output voltage of each channel is adjustable through external resistive dividers, allowing for a high degree of flexibility with output voltages ranging from 0.8V to VIN - 0.2V. The precision of the output voltage is maintained within ±1% over temperature, line, and load variations, providing a reliable and stable voltage source to sensitive electronic components.

Additionally, the MAX1886EZK+ incorporates several protective features to enhance system reliability. These include overtemperature protection and short-circuit protection, which safeguard the device and the load from adverse conditions. The regulator also features a low-power shutdown mode, which significantly reduces power consumption when the device is not in use.

The MAX1886EZK+ is available in a compact 5-pin SOT23 package, which is ideal for space-constrained applications. Its small footprint and low profile make it a suitable choice for portable electronics, where size and efficiency are critical considerations.

In summary, the MAX1886EZK+ from Maxim Integrated is a reliable and efficient solution for applications requiring dual-output, high-precision linear voltage regulation. Its combination of performance, flexibility, and protection features make it an excellent choice for powering today's and tomorrow's sophisticated electronic devices.

You May Also Be Interested in

IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $5.1155
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $1.3456
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $4.7447

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7932 $62.7620
80+ $1.4714 $117.7120
125+ $1.4254 $178.1750
170+ $1.3795 $234.5150
220+ $1.3335 $293.3700
290+ $1.1956 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,711 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess