EN
  • EN
  • DE

DS90CR286ATDGGRQ1

Part No DS90CR286ATDGGRQ1
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Voltage - Supply 3V ~ 3.6V
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting Type Surface Mount
Base Product Number DS90CR286
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 869614-DS90CR286ATDGGRQ1
Ultra Librarian 3D Model Ultra Librarian DS90CR286ATDGGRQ1 CAD Model

Description

Introducing the DS90CR286ATDGGRQ1 from Texas Instruments

The DS90CR286ATDGGRQ1 is a remarkable piece of technology designed and manufactured by the renowned Texas Instruments. This product is part of their high-performance interface series and is specifically engineered to meet the rigorous demands of automotive and industrial applications where reliability and performance are paramount.

Robust Channel Link Interface

The DS90CR286ATDGGRQ1 is a Channel Link serializer that boasts a high-speed interface capable of converting 28 bits of parallel data into four LVDS (Low Voltage Differential Signaling) data streams. Operating at a maximum pixel clock of 85 MHz, it provides a total throughput of up to 2.38 Gbps. This makes it an ideal solution for applications that require high data bandwidth and robust noise immunity, such as automotive infotainment systems, navigation, and driver assistance cameras.

Advanced Features for Automotive Applications

Designed with automotive applications in mind, the DS90CR286ATDGGRQ1 includes features that ensure consistent performance under harsh conditions. It supports a wide temperature range and is built to withstand the stresses of the automotive environment. With its integrated PLL (Phase-Locked Loop), the device does not require an external clock source, which simplifies the design and reduces system costs.

Reliability and Safety

The DS90CR286ATDGGRQ1 is AEC-Q100 qualified, indicating that it has passed stringent quality tests for automotive-grade components. It also includes built-in self-test patterns that provide a means to verify link integrity and ensure reliable operation over the life of the product.

Compact and Energy-Efficient Design

The device comes in a compact 48-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. Despite its small size, the DS90CR286ATDGGRQ1 does not compromise on power efficiency, making it an excellent choice for energy-sensitive designs.

Integration and Compatibility

For seamless integration into existing systems, the DS90CR286ATDGGRQ1 is designed to be compatible with existing standards and interfaces. Its interoperability with other components ensures that designers can incorporate it into their systems without the need for significant redesigns or compatibility concerns.

In summary, the DS90CR286ATDGGRQ1 from Texas Instruments is a high-speed, robust, and reliable interface solution that is perfectly suited for the demanding requirements of automotive and industrial applications. Its combination of performance, integration ease, and energy efficiency makes it a top choice for designers looking to enhance their systems with cutting-edge technology.

You May Also Be Interested in

Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8872 $59.4360
11+ $9.7536 $107.2896
16+ $9.4488 $151.1808
22+ $9.1440 $201.1680
29+ $8.8392 $256.3368
38+ $7.9248 $301.1424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess