EN
  • EN
  • DE

DS90LV019

Part No DS90LV019
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description DS90LV019 3.3V or 5V LVDS Driver/Receiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1169621-DS90LV019
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS90LV019 CAD Model

Description

Introducing the DS90LV019 from Texas Instruments

The DS90LV019 is a high-performance driver and receiver pair that is part of Texas Instruments' portfolio of interface solutions. This device is specifically designed for point-to-point baseband data transmission over controlled impedance media of approximately 100 Ω. The transmission media can be printed circuit board traces, backplanes, or cables. The hallmark of the DS90LV019 is its Low-Voltage Differential Signaling (LVDS) technology, which offers a significant advantage in terms of speed, power, and noise immunity over conventional single-ended signaling systems.

With its differential signaling, the DS90LV019 is capable of achieving data rates as high as 400 Mbps (200 MHz) while maintaining a low power consumption of less than 40 mW when operating at 200 Mbps. This makes it an excellent choice for applications requiring high-speed data transfer with minimal power usage. The device operates from a single 3.3V power supply, further simplifying the power supply design for system architects.

The DS90LV019 features a flow-through pinout which simplifies the PCB layout process. Additionally, the receiver's input sensitivity of ±100 mV over an input common-mode voltage range of 0.05V to 2.4V provides the device with the ability to tolerate ground potential differences between devices on the network, ensuring reliable data transmission even in challenging conditions.

Another key benefit of the DS90LV019 is its robust ESD protection. The device is specified for up to 8 kV of ESD protection on the Human Body Model, ensuring that it can withstand the rigors of real-world handling and operation. This level of protection is particularly important in industrial environments where electrostatic discharge can be a common occurrence.

The DS90LV019 is available in a small-footprint SOIC-8 package, which is ideal for space-constrained applications. Its operating temperature range of -40°C to +85°C allows for deployment in a wide range of environments. Whether you are designing high-speed communication systems, networking equipment, or any other application requiring reliable and efficient data transmission, the DS90LV019 from Texas Instruments is a solution that delivers performance, power efficiency, and robustness.

For more information, technical specifications, and support resources, please visit the Texas Instruments website.

You May Also Be Interested in

Harris Corporation
Operational Amplifiers
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1041 $52.7697
40+ $2.5470 $101.8800
61+ $2.4674 $150.5114
84+ $2.3878 $200.5752
109+ $2.3082 $251.5938
145+ $2.0694 $300.0630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess