EN
  • EN
  • DE

DS90LV028AQMAX/NOPB

Part No DS90LV028AQMAX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/2 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/2
Data Rate 400Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number DS90LV028
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 586943-DS90LV028AQMAX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90LV028AQMAX/NOPB CAD Model

Description

Product Overview: DS90LV028AQMAX/NOPB

The DS90LV028AQMAX/NOPB is a high-performance, low-voltage differential signaling (LVDS) line receiver designed and manufactured by Texas Instruments. This device is engineered to support high-speed data transmission over controlled impedance media of approximately 100 ohms. The DS90LV028AQMAX/NOPB is capable of handling data rates up to 400 Mbps (200 MHz) and is specifically optimized for balanced data transmission, providing low electromagnetic interference (EMI) and reduced power consumption.

This line receiver comes in a SOIC (Small Outline Integrated Circuit) package, which is a surface-mount device with a wide body. The NOPB in the product name indicates that the product is lead-free and RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

Key Features and Benefits

  • High Data Rate: The DS90LV028AQMAX/NOPB supports data rates up to 400 Mbps, making it suitable for high-speed data transmission applications.
  • Low Power Consumption: Designed for low power operation, the device helps in reducing overall power consumption within systems.
  • Low Voltage Operation: It operates at a supply voltage of 3.3V, which allows for integration into low voltage systems and helps in minimizing power usage.
  • Differential Inputs: The receiver accepts LVDS signals, which are less susceptible to noise and provide robust data transmission, even over long distances.
  • Fail-Safe Protection: The device features a fail-safe circuit that ensures a logic high output if the inputs are shorted or open, enhancing the reliability of the system.
  • Industrial Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

Applications

The DS90LV028AQMAX/NOPB is ideal for a variety of applications that require high-speed data transfer and robust performance. Common applications include:

  • Point-to-point baseband data transmission
  • Gigabit Ethernet and Fast Ethernet
  • Backplane interconnects
  • Cable extenders and repeaters
  • Automotive infotainment and camera systems

With its combination of high-speed data handling, low power consumption, and reliability, the DS90LV028AQMAX/NOPB from Texas Instruments is a versatile choice for designers looking to enhance their data communication systems.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9396 $58.1880
65+ $1.5915 $103.4475
100+ $1.5418 $154.1800
135+ $1.4920 $201.4200
175+ $1.4423 $252.4025
235+ $1.2931 $303.8785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,268 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess