EN
  • EN
  • DE

DS90LV031AES

Part No DS90LV031AES
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822060-DS90LV031AES
Ultra Librarian 3D Model Ultra Librarian DS90LV031AES CAD Model

Description

Product Overview: Texas Instruments DS90LV031AES

The Texas Instruments DS90LV031AES is a high-performance, low-voltage differential signaling (LVDS) quad CMOS differential line driver designed for applications requiring high data rates and minimal power consumption. This device is part of the LVDS family and is ideal for demanding applications in telecommunications, computing, networking, and industrial markets.

Key Features

  • High Data Rates: The DS90LV031AES supports data rates up to 400 Mbps, making it suitable for high-speed data transmission.
  • Low Power Consumption: It operates with a minimal power supply of 3.3V, which reduces power consumption and makes it suitable for power-sensitive applications.
  • Reduced EMI: The LVDS technology used in DS90LV031AES offers low electromagnetic interference (EMI), which is critical for applications sensitive to noise.
  • Fail-Safe High Impedance: The receiver input has a fail-safe feature that ensures a high impedance state when inputs are inactive.
  • Industrial Temperature Range: This device is designed to operate over an extended temperature range of -40°C to +85°C, making it reliable in various environmental conditions.

Applications

  • High-speed data communication in networking equipment such as switches and routers.
  • Backplane interconnects and clock distribution in computing systems.
  • Data transmission in telecommunications infrastructure.
  • Industrial control systems requiring robust data links.

Quality and Reliability

The DS90LV031AES is built to meet the rigorous quality standards of Texas Instruments. It provides a reliable solution for system designers looking to improve signal integrity while maintaining low power consumption. The device's robust design ensures long-term reliability even in the harshest conditions.

Support and Resources

Texas Instruments provides extensive support and resources for the DS90LV031AES, including detailed datasheets, application notes, and design resources to aid developers in integrating this component into their designs. Technical support is also available through TI's online forums and customer service channels.

With its combination of high-speed performance, low power, and reduced EMI, the Texas Instruments DS90LV031AES is an excellent choice for any application requiring reliable high-speed data transmission.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess