EN
  • EN
  • DE
  • IT

DS90UB928QSQ

Part No DS90UB928QSQ
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1701+
Reference case WQFN48
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 718271-DS90UB928QSQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90UB928QSQ CAD Model

Description

DS90UB928QSQ: A Premier FPD-Link III Deserializer from Texas Instruments

The DS90UB928QSQ is a cutting-edge FPD-Link III deserializer component designed by Texas Instruments, which is renowned for its high-speed data communication capabilities and robust feature set. This advanced deserializer is part of Texas Instruments' extensive portfolio of interface solutions, specifically engineered to meet the rigorous demands of automotive and industrial video applications.

At the heart of the DS90UB928QSQ is the ability to convert serialized data streams into parallel output formats, making it an essential component in applications where high-definition video data needs to be transmitted over long distances with minimal cabling. The device supports a wide range of data rates, ensuring compatibility with a variety of video resolutions, including 720p, 1080p, and even 4K UHD in some configurations.

One of the key features of the DS90UB928QSQ is its support for FPD-Link III technology, which allows for the transmission of high-speed video and audio data, as well as bidirectional control signals, over a single twisted-pair cable. This not only simplifies system design and reduces cable bulk but also enhances signal integrity and reliability in electrically noisy environments, such as those found in automotive applications.

The device is also equipped with advanced diagnostics and safety features, including adaptive equalization, cable diagnostics, and CRC error checking. These features ensure a robust link between the serializer and deserializer, which is critical in safety-sensitive applications. Additionally, the DS90UB928QSQ is designed to operate over the automotive temperature range, making it suitable for use in harsh environments.

Integration is made easy thanks to the DS90UB928QSQ's compatibility with a wide range of microprocessors and FPGAs, as well as its support for I2C for device control and configuration. Its small footprint and power efficiency make it an ideal choice for space-constrained applications, while its AEC-Q100 qualification underscores its reliability for automotive use.

In summary, the DS90UB928QSQ from Texas Instruments represents a robust, high-performance solution for any application requiring reliable, high-speed video data transmission. Its combination of advanced features and ease of integration make it a top choice for designers in the automotive and industrial sectors.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2106 $57.4742
15+ $6.7369 $101.0535
23+ $6.5264 $150.1072
32+ $6.3158 $202.1056
41+ $6.1053 $250.3173
55+ $5.4737 $301.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess