EN
  • EN
  • DE

DS90UH927QSQ/NOPB

Part No DS90UH927QSQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 5-MHz to 85-MHz 24-Bit Color FPD-Link III Serializer with HDCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Serializer
Data Rate 2.975Gbps
Input Type FPD-Link, LVDS
Output Type FPD-Link III, LVDS
Number of Inputs 13
Number of Outputs 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-WQFN (6x6)
Win Source Part Number 1169675-DS90UH927QSQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name DS90UH927Q
Introduction Date October 27, 2012
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS90UH927QSQ/NOPB CAD Model

Description

The DS90UH927QSQ/NOPB is a state-of-the-art serializer from Texas Instruments, designed to provide a robust and efficient solution for transmitting high-speed data and control signals over a single differential pair. This device is part of TI's FPD-Link III family, which is specifically engineered to support high-definition multimedia interfaces in automotive infotainment systems and industrial applications.

Key Features

  • High-Speed Data Transmission: The DS90UH927QSQ/NOPB supports a maximum payload data rate of 1.488 Gbps, enabling the transmission of high-resolution video and other data-intensive content.
  • FPD-Link III Technology: This technology ensures the high integrity of data transmission over long cable distances, reducing the number of wires needed for connectivity and simplifying system design.
  • Backward Compatibility: The device maintains backward compatibility with previous FPD-Link generations, offering a seamless upgrade path for existing systems.
  • Advanced Diagnostics: Built-in diagnostics features facilitate system testing and troubleshooting, enhancing reliability and ease of maintenance.
  • Automotive-Qualified: As an AEC-Q100 qualified device, the DS90UH927QSQ/NOPB meets the stringent requirements of automotive applications, ensuring performance under harsh conditions.

Applications

The DS90UH927QSQ/NOPB is versatile and can be used in a variety of applications, including:

  • Automotive infotainment and driver assist systems
  • Digital instrument clusters and head-up displays
  • Rear-seat entertainment systems
  • Industrial video and display systems

Product Specifications

Parameter Value
Supply Voltage 3.3V
Operating Temperature -40°C to +105°C
Package 48-WQFN
Data Rate Up to 1.488 Gbps
Interface LVDS, FPD-Link III

For engineers and system integrators looking for a reliable and high-performance data transmission solution, the DS90UH927QSQ/NOPB from Texas Instruments offers an excellent choice, combining advanced features with proven technology.

You May Also Be Interested in

Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7530 $50.2590
8+ $13.7461 $109.9688
12+ $13.3165 $159.7980
16+ $12.8870 $206.1920
21+ $12.4574 $261.6054
27+ $11.1687 $301.5549
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess