EN
  • EN
  • DE

DS90UH947NTRGCTQ1

Part No DS90UH947NTRGCTQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 1080P LVDS TO CML SERIALIZER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000953-DS90UH947NTRGCTQ1
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Interface Serializers, Deserializers
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Voltage - Supply 1.045V ~ 1.155V, 1.71V ~ 1.89V, 3.135V ~ 3.465V
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Ultra Librarian 3D Model Ultra Librarian DS90UH947NTRGCTQ1 CAD Model

Description

The DS90UH947NTRGCTQ1 is a state-of-the-art serializer from Texas Instruments, designed to meet the rigorous demands of automotive and industrial display applications. This advanced component is part of Texas Instruments' FPD-Link III family, offering high-speed digital transmission over a single differential cable. It is specifically engineered to convert parallel RGB and high-definition video data into serialized data streams that can be transmitted over distances up to 15 meters with excellent signal integrity.

Key Features

  • High-Speed Data Transfer: Supports up to 1.5 Gbps data rate per lane, suitable for 24-bit color depth at 60Hz frame rates for 1080p resolution.
  • Advanced Display Support: Compatible with a wide array of video formats including 24-bit RGB, 18-bit RGB, and YCbCr with 14- to 24-bit color depth.
  • Adaptive Equalization: Features adaptive equalization for enhanced signal integrity over long cable lengths, reducing the potential for data loss and image degradation.
  • Robust Design: Designed for automotive applications, it meets AEC-Q100 Grade 2 requirements, ensuring reliable performance in extreme conditions.
  • EMI Reduction: Incorporates Spread Spectrum Clocking (SSC) and a reduced number of differential signals to minimize electromagnetic interference (EMI).
  • Backward Compatibility: Supports a direct interface with FPD-Link II deserializers for seamless integration with existing designs.

Applications

The DS90UH947NTRGCTQ1 is ideal for a variety of applications where high-definition video data needs to be transmitted reliably over long distances. It is particularly well-suited for automotive infotainment and driver assistance systems, such as rear-seat entertainment, navigation displays, and camera-based vision systems. Its robust design also makes it a perfect choice for industrial video applications where durability and performance are critical.

Quality and Reliability

As with all Texas Instruments products, the DS90UH947NTRGCTQ1 is manufactured to the highest quality standards. Its compliance with the AEC-Q100 Grade 2 qualification ensures that it can withstand the harsh environments typical of automotive and industrial settings, providing a reliable solution for system designers seeking long-term performance.

You May Also Be Interested in

Maxim Integrated
IC DESERIALIZER 21BIT 48TSSOP
Need more? Email Us
Maxim Integrated
3.12GBPS DESERIALIZER WITH GMSL
Lowest to $58.7549
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Lowest to $8.5077
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $52.3881
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48WQFN
Need more? Email Us
Analog Devices Inc.
IC
Lowest to $22.7760
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP
Lowest to $8.7314
Maxim Integrated
IC DESERIALIZER 1.5GBPS 32TQFN
Lowest to $14.4295
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess