EN
  • EN
  • DE

DS90UR916QSQ

Part No DS90UR916QSQ
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 5 - 65 MHz 24-bit Color FPD-Link II Deserializer with Image Enhancement
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169696-DS90UR916QSQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90UR916QSQ CAD Model

Description

Introducing the DS90UR916QSQ from Texas Instruments

The DS90UR916QSQ is a cutting-edge serializer that is part of Texas Instruments' FPD-Link III family, designed to deliver high-speed digital data transmission over a single differential pair. This product is an ideal solution for automotive and industrial applications where the integrity and security of the data are paramount.

At the core of the DS90UR916QSQ's capabilities is its support for high-definition (HD) video transmission. It can serialize 24-bit color depth video data along with embedded audio and bidirectional control signals, which is perfect for applications requiring robust multimedia data communication, such as infotainment systems and driver assistance cameras in vehicles.

The device operates over a wide temperature range, making it suitable for harsh environments often encountered in automotive and industrial settings. The operating temperature range extends from -40°C to +105°C, ensuring reliable performance under extreme conditions.

One of the key features of the DS90UR916QSQ is its built-in HDCP (High-bandwidth Digital Content Protection) support, which is essential for secure transmission of copyrighted content. This ensures that high-definition digital video streams are protected against unauthorized interception and copying.

Additionally, this serializer is designed with advanced electromagnetic interference (EMI) and electromagnetic compatibility (EMC) features. This minimizes the impact of electrical noise on the signal integrity, which is critical for maintaining the quality of the data transmission in electrically noisy environments.

For ease of integration, the DS90UR916QSQ comes in a compact QFN (Quad Flat No-leads) package, which not only saves space on the circuit board but also enables more efficient heat dissipation. This compact form factor, combined with its low power consumption, makes it an excellent choice for space-constrained applications.

In conclusion, the DS90UR916QSQ from Texas Instruments is a robust and versatile serializer that offers secure and reliable data transmission for high-definition video applications. With its advanced features and compact design, it stands as a top choice for designers looking to enhance the multimedia capabilities of their automotive or industrial products.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9548 $63.8192
8+ $13.0912 $104.7296
12+ $12.6821 $152.1852
17+ $12.2730 $208.6410
22+ $11.8639 $261.0058
29+ $10.6366 $308.4614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess