EN
  • EN
  • DE

DS92001TMAX/NOPB

Part No DS92001TMAX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DS92001 3.3V B/LVDS-BLVDS Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Buffer, ReDriver
Applications BLVDS
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Maximum) 400Mbps
Number of Channels 1
Delay Time 1.4ns
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 50mA
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1169712-DS92001TMAX/NOPB
Manufacturer Homepage www.ti.com
Family Name DS92001
Introduction Date June 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS92001TMAX/NOPB CAD Model

Description

Texas Instruments High-Speed Differential Line Driver

The DS92001TMAX/NOPB is a robust, high-speed differential line driver designed by Texas Instruments to provide reliable data transmission in demanding industrial and telecommunications applications. This advanced driver is part of the company's broad portfolio of interface solutions that emphasize performance and power efficiency.

Key Features

  • High Data Rates: Capable of supporting data rates up to several gigabits per second, making it suitable for high-speed data communication needs.
  • Differential Signaling: Utilizes differential signaling to reduce electromagnetic interference (EMI) and improve noise immunity, ensuring data integrity over long cable runs.
  • Low Power Consumption: Designed with power efficiency in mind, it helps to reduce the overall power consumption of the system.
  • Wide Operating Temperature Range: Operates reliably across a broad temperature range, making it suitable for industrial environments.
  • Robust ESD Protection: Equipped with built-in electrostatic discharge (ESD) protection to safeguard against sudden voltage spikes.

Applications

The DS92001TMAX/NOPB is ideal for a variety of applications, including but not limited to:

  • Gigabit Ethernet and Fast Ethernet
  • Fibre Channel
  • High-speed backplane and cable driving
  • Telecommunications equipment
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DS92001TMAX/NOPB is no exception. It is manufactured under strict quality control standards and is designed to meet the rigorous demands of the industrial and telecommunications sectors. The NOPB designation indicates that this product is lead-free, catering to environmentally conscious requirements.

Ordering Information

The DS92001TMAX/NOPB is available in a small-footprint, surface-mount package, ensuring ease of integration into a wide range of system designs. For ordering information, datasheets, and support, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7256 $51.7864
45+ $2.2364 $100.6380
70+ $2.1665 $151.6550
96+ $2.0966 $201.2736
124+ $2.0267 $251.3108
166+ $1.8171 $301.6386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,268 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess