EN
  • EN
  • DE

DS92LV0421SQX/NOPB

Part No DS92LV0421SQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER PARALLEL 36WQFN / 10 - 75 MHz Channel Link II Serializer/Deserializer with LVDS Parallel Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Serializer
Data Rate 2.1Gbps
Input Type LVDS
Output Type CML
Number of Inputs 5
Number of Outputs 1
Supply Voltage (V) 1.71V ~ 1.89V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 36-WFQFN Exposed Pad
Supplier Device Package 36-WQFN (6x6)
Part Number Series DS92LV0421
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812085-DS92LV0421SQX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS92LV0421SQX/NOPB CAD Model

Description

Product Overview: DS92LV0421SQX/NOPB

The DS92LV0421SQX/NOPB is a high-speed, low-power serializer from Texas Instruments, designed to provide a robust and efficient serial data transmission solution for a wide range of applications. This device is part of the Channel Link III family, which is known for its ability to convert parallel data into serial data, thereby reducing the number of wires required for data transmission and minimizing the system's overall complexity and cost.

Key Features

  • High Data Rates: This serializer supports data rates up to 3.125 Gbps, enabling high-speed data transfer for demanding applications.
  • Low Power Consumption: It is optimized for low power operation, which is crucial for battery-powered and energy-sensitive devices.
  • Reduced EMI: The DS92LV0421SQX/NOPB employs a low-voltage differential signaling (LVDS) interface, which significantly reduces electromagnetic interference (EMI), improving signal integrity and system reliability.
  • Embedded Clock: With an embedded clock, the need for a separate clock line is eliminated, further simplifying the design and reducing the number of interconnects.
  • Backward Compatibility: This device is backward compatible with previous Channel Link serializers, allowing for seamless integration into existing designs.

Applications

The DS92LV0421SQX/NOPB is suitable for a variety of applications that require high-speed data transmission with minimal interference and power usage. Its typical applications include:

  • Automotive infotainment and driver assistance systems
  • Industrial cameras and machine vision systems
  • Medical imaging equipment
  • High-resolution video displays and digital signage
  • Telecommunications and data communication equipment

Product Specifications

The serializer is housed in a compact WQFN-48 package, making it ideal for space-constrained applications. It operates over a temperature range of -40°C to +85°C, ensuring reliable performance across various environments. The DS92LV0421SQX/NOPB also features a supply voltage range of 1.14V to 1.26V, and it is compliant with automotive standards, including AEC-Q100.

With its combination of high-speed data transmission, low power consumption, and robust operation, the DS92LV0421SQX/NOPB from Texas Instruments represents a versatile and reliable solution for serial data communication in a multitude of advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
Input Output
Need more? Email Us
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3373 $61.3492
8+ $12.5845 $100.6760
13+ $12.1912 $158.4856
17+ $11.7980 $200.5660
22+ $11.4047 $250.9034
30+ $10.2249 $306.7470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess