EN
  • EN
  • DE
  • IT

DS92LV1021TMSA

Part No DS92LV1021TMSA
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 10-BIT 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Serializer
Data Rate 400Mbps
Input Type LVCMOS, LVTTL
Output Type LVDS
Number of Inputs 10
Number of Outputs 1
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 080797-DS92LV1021TMSA
Popularity Medium
Supply and Demand Status Limited
Quantity per package 47
Ultra Librarian 3D Model Ultra Librarian DS92LV1021TMSA CAD Model

Description

DS92LV1021TMSA

The DS92LV1021TMSA serializer offers unmatched data rates and a high level of integration, providing a superior solution for synchronous data transmission. It's tailored to meet the needs of fast-paced, tech-focused environments.

  • Features & Benefits:
  • Capable of handling data speeds up to 660 Mbps.
  • Compact form factor for versatile integration.
  • Enhanced signal integrity for reliable communication.
  • Power-efficient operation

Applications:

  • Broadcast systems
  • Transport infrastructure
  • Military communications
  • Advanced computing systems

Additional Details:

The DS92LV1021TMSA stands out for its precision and efficiency, making it adaptable to numerous industrial and consumer electronics applications.

You May Also Be Interested in

National Semiconductor (TI)
DS99R104 3-40MHZ DC- BALANCED 24
Lowest to $102.7687
National Semiconductor (TI)
LINE RECEIVER, 1 FUNC, 1 RCVR, P
Lowest to $11.2958
Texas Instruments
IC DESERIALIZER 10-43MHZ 48WQFN
Need more? Email Us
Maxim Integrated
1.5GBPS 28-BIT COAX/STP DESERIAL
Lowest to $25.1877
Texas Instruments
IC SERDES LVDS 16BIT BUS 80-LQFP
Lowest to $29.8082
Maxim Integrated
3.12GBPS DESERIALIZER WITH GMSL
Lowest to $65.8055
National Semiconductor (TI)
SMPTE 259M DIGITAL VIDEO SERIALI
Lowest to $32.5970
Texas Instruments
IC SER/DESER 10-50MHZ 8B 48-WQFN
Lowest to $18.1944
Texas Instruments
INTERFACE IC MISC
Lowest to $9.6204

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6042 $57.3990
230+ $0.4958 $114.0340
350+ $0.4804 $168.1400
485+ $0.4648 $225.4280
625+ $0.4493 $280.8125
835+ $0.4029 $336.4215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess