EN
  • EN
  • DE

DS92LV1023EMQX

Part No DS92LV1023EMQX
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 10-BIT 28-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Serializer
Data Rate 660Mbps
Input Type LVCMOS, LVTTL
Output Type LVDS
Number of Inputs 10
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number DS92LV1023
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 714120-DS92LV1023EMQX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS92LV1023EMQX CAD Model

Description

Product Overview: DS92LV1023EMQX by Texas Instruments

The DS92LV1023EMQX is a high-performance serializer from Texas Instruments, designed to efficiently convert parallel data into serial data stream. This integrated circuit is part of TI's extensive line of interface products and is specifically tailored for high-speed signal transmission over a point-to-point baseband data link.

One of the key features of the DS92LV1023EMQX is its robustness in high-speed data communication, capable of handling speeds up to 400 Mbps. This makes it an ideal solution for applications requiring fast and reliable data transfer, such as telecommunications, networking, and industrial automation systems.

Technical Specifications

  • Interface Type: LVDS
  • Data Rate: Up to 400 Mbps
  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: LQFP-48

This serializer is designed with a low-voltage differential signaling (LVDS) interface, which is known for its ability to reduce power consumption while minimizing electromagnetic interference (EMI). The DS92LV1023EMQX operates on a 3.3V supply voltage, which is common in modern digital systems, allowing for easy integration into a variety of designs.

The device is also characterized by its wide operating temperature range, ensuring reliable performance under extreme conditions, making it suitable for demanding industrial environments. Additionally, its surface mount LQFP-48 package allows for a compact footprint on printed circuit boards, which is beneficial for space-constrained applications.

With its focus on high-speed data transfer, low power consumption, and robust operation, the DS92LV1023EMQX from Texas Instruments stands out as a top choice for designers looking to improve the performance and efficiency of their data communication systems. Its ease of use and integration, coupled with TI's reputation for quality and support, make it a reliable and cost-effective option for a wide range of serial data transmission applications.

You May Also Be Interested in

Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
Maxim Integrated
IC DESERIALIZER 1.5GBPS 32TQFN
Lowest to $14.4295
Analog Devices Inc.
IC
Lowest to $22.7760
National Semiconductor (TI)
LINE RECEIVER, 4 FUNC, 4 RCVR, P
Lowest to $3.8008
National Semiconductor (TI)
LINE RECEIVER, 8 FUNC, 9 RCVR, P
Lowest to $11.0386
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
Maxim Integrated
IC GMSL SERIALIZER 22BIT 40TQFN
Lowest to $14.9925
Maxim Integrated
IC SERIALIZER 1.5GBPS 32TQFN
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER, P
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3031 $51.6372
29+ $3.5307 $102.3903
44+ $3.4204 $150.4976
61+ $3.3100 $201.9100
79+ $3.1997 $252.7763
105+ $2.8687 $301.2135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess