EN
  • EN
  • DE
  • IT

DS92LV1212TMSA

Part No DS92LV1212TMSA
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALZR RANDOM LOCK 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Deserializer
Data Rate 400Mbps
Input Type LVDS
Output Type LVTTL
Number of Inputs 1
Number of Outputs 10
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 080799-DS92LV1212TMSA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS92LV1212TMSA CAD Model

Description

Overview of DS92LV1212TMSA

The DS92LV1212TMSA is an efficient deserializer uniquely crafted for high-speed data links. With its superior data handling capabilities, it ensures accurate and robust data transfer.

Features and Benefits

  • Optimized Deserialization: High precision data conversion.
  • Energy Efficiency: Minimizes power usage in high-speed applications.
  • Enhanced Data Integrity: Ensures lossless data reconstruction.

Applications

  • Digital video recorders
  • High-definition displays
  • Advanced networking systems

Engineered for durability, the DS92LV1212TMSA is perfect for demanding applications that require consistent performance.

You May Also Be Interested in

Texas Instruments
IC SER/DESER 10-50MHZ 8B 48-WQFN
Lowest to $18.1944
National Semiconductor (TI)
DS90C187 LOW POWER DUAL PIXEL FP
Lowest to $15.7718
Texas Instruments
IC DESERIALIZER 18BIT 48WQFN
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 4 FUNC, 4 RCVR, P
Lowest to $10.6585
Maxim Integrated
3.12GBPS DESERIALIZER WITH GMSL
Lowest to $65.8055
National Semiconductor (TI)
LINE DRIVER, 1 FUNC, 24 DRIVER,
Lowest to $15.8260
National Semiconductor (TI)
LINE RECEIVER, 1 FUNC, 1 RCVR, P
Lowest to $11.2958
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $8.7021
Texas Instruments
IC DESERIALIZER 65MHZ 48WQFN
Lowest to $22.9648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess