EN
  • EN
  • DE
  • IT

DS92LV18TVV

Part No DS92LV18TVV
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SER/DES LVDS 18BIT BUS 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Purpose Serializer/Deserializer
Data Rate 2.376Gbps
Input Type BLVDS, LVTTL
Output Type BLVDS, LVDS, LVTTL
Number of Inputs 18/1
Number of Outputs 1/18
Supply Voltage - Operating 3.15 V to 3.45 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 80-LQFP (12x12)
Win Source Part Number 085794-DS92LV18TVV
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS92LV18TVV CAD Model

Description

Product Overview

The DS92LV18TVV is a high-performance, low-power data interface IC designed for seamless data transfer in complex electronic systems. It supports advanced transmission techniques to ensure data integrity.

Features and Benefits

  • Efficient power management for prolonged operation.
  • High data rate capacity, supporting up to 1.8 Gbps.
  • LVDS output for noise immunity and low EMI.
  • Compact design with easy integration capabilities.

Applications and Projects

  • High-definition video transmission.
  • Networking and communication systems.
  • Automotive infotainment platforms.
  • Consumer electronics including HDTVs and set-top boxes.

This device is built to enhance data transmission efficiency and ensure reliable performance in various high-speed data communication applications.

You May Also Be Interested in

Texas Instruments
INTERFACE IC MISC
Lowest to $9.6204
National Semiconductor (TI)
DS99R104 3-40MHZ DC- BALANCED 24
Lowest to $102.7687
Maxim Integrated
1.5GBPS 28-BIT COAX/STP DESERIAL
Lowest to $25.1877
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $19.6726
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $19.7053
National Semiconductor (TI)
DS90UR907Q-Q1 5 - 65 MHZ 24-BIT / 1.82Gbps Serializer 5 Input 1 Output 36-WQFN (6x6)
Lowest to $144.0980
National Semiconductor (TI)
SMPTE 259M DIGITAL VIDEO SERIALI
Lowest to $32.5970
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $8.7021
Texas Instruments
IC SERDES LVDS 16BIT BUS 80-LQFP
Lowest to $29.8082

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.1042 $92.2084
3+ $37.8291 $113.4873
5+ $36.6470 $183.2350
7+ $35.4648 $248.2536
9+ $34.2826 $308.5434
11+ $30.7362 $338.0982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess