EN
  • EN
  • DE

DS99R124QSQE/NOPB

Part No DS99R124QSQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER 18BIT 48WQFN / LVDS Converter 1200Mbps 0.6V Automotive 48-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Function Deserializer
Data Rate 1.2Gbps
Input Type FPD-Link II, LVDS
Output Type FPD-Link, LVDS
Number of Inputs 1
Number of Outputs 4
Operating Supply Voltage 1.71 V ~ 1.89 V, 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 773398-DS99R124QSQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DS99R124Q
Introduction Date January 28, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS99R124QSQE/NOPB CAD Model

Description

DS99R124QSQE/NOPB

DS99R124QSQE/NOPB Product Image

The DS99R124QSQE/NOPB is a highly integrated component developed by Texas Instruments, renowned for its reliability and performance in the field of electronics. This product is part of Texas Instruments' interface ICs, specifically designed for the purpose of serializing and transmitting high-speed data.

This serializer is engineered to convert 24-bit parallel RGB data into a serialized FPD-Link III interface. Its capabilities are essential for applications requiring high-speed data transmission and reduced cable size, such as automotive infotainment systems, high-resolution displays, and advanced driver assistance systems (ADAS).

The DS99R124QSQE/NOPB supports a wide data bandwidth, making it suitable for handling high-definition multimedia content. It comes with a built-in DC-balanced LVDS (Low Voltage Differential Signaling) output that ensures a low electromagnetic interference (EMI), which is a critical factor for maintaining signal integrity in noise-sensitive applications.

Texas Instruments has designed this product with robustness in mind; it features a pre-emphasis and equalization technique that extends the reach of the cable and enhances the resistance to external noise. Furthermore, the DS99R124QSQE/NOPB is equipped with an advanced adaptive equalizer that optimizes the performance over various cable lengths and types, ensuring a reliable and consistent data link.

The device is also designed for ease of use, with an I2C interface that allows for configuration and control, as well as diagnostics. The inclusion of an embedded bidirectional control channel enables communication over the same cable used for video data, reducing the need for additional wiring and simplifying system design.

The "NOPB" suffix in the product name indicates that this device is supplied in a lead-free package, which complies with international regulations on the restriction of hazardous substances (RoHS). This makes the DS99R124QSQE/NOPB not only a technologically advanced choice but also an environmentally responsible one.

Overall, the DS99R124QSQE/NOPB from Texas Instruments is a testament to the company's commitment to providing state-of-the-art solutions for high-speed data transfer in a compact and efficient format.

You May Also Be Interested in

Analog Devices Inc.
IC
Lowest to $19.0596
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Maxim Integrated
Input Output
Lowest to $22.2053
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2976 $65.1904
8+ $13.3724 $106.9792
12+ $12.9546 $155.4552
16+ $12.5367 $200.5872
21+ $12.1188 $254.4948
28+ $10.8651 $304.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess