EN
  • EN
  • DE

DV2031S2

Part No DV2031S2
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MOD FOR BQ2031 / bq2031 Battery Management Development Kit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Power Management, Battery Charger
Utilized IC / Part BQ2031
Supplied Contents Board(s)
Win Source Part Number 770270-DV2031S2
Popularity Medium
Supply and Demand Status Limited
Family Name DV2031S2
Introduction Date December 01, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DV2031S2 CAD Model

Description

The DV2031S2 is a cutting-edge integrated circuit developed by the renowned semiconductor company, Texas Instruments. This product stands out for its robust design, high reliability, and versatile functionality, making it an excellent choice for a wide range of electronic applications.

Key Features

  • High Precision: The DV2031S2 is engineered to deliver precise performance, ensuring that it meets the stringent requirements of even the most demanding applications.
  • Low Power Consumption: With energy efficiency in mind, this product is designed to operate with minimal power usage, thereby extending battery life in portable devices and reducing energy costs in stationary applications.
  • Durable: Texas Instruments has a reputation for durability, and the DV2031S2 is no exception. It is built to withstand harsh operating conditions, ensuring long-term reliability.
  • Compact Form Factor: The small size of the DV2031S2 makes it an ideal choice for space-constrained applications, allowing designers to minimize the footprint of their electronic systems.

Applications

The DV2031S2 is versatile enough to be used in a variety of applications, including:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Communications equipment
  • Medical devices

Technical Specifications

Below are some of the technical specifications that make the DV2031S2 a top choice for designers and engineers:

  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage Range: Specific to the product series
  • Package Type: Provided in various package options suitable for different applications

Quality and Support

Texas Instruments is committed to delivering high-quality products and the DV2031S2 is backed by their comprehensive technical support and customer service. Users can access a wide range of resources, including datasheets, reference designs, and application notes, to facilitate the integration of the DV2031S2 into their projects.

With its combination of performance, efficiency, and versatility, the DV2031S2 from Texas Instruments is an exemplary component that can meet the needs of a diverse array of electronic systems.

You May Also Be Interested in

Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess