EN
  • EN
  • DE

EK-TM4C129EXL

Part No EK-TM4C129EXL
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LAUNCHPAD TM4C129E EVAL BRD / TM4C129E LaunchPad™ Tiva™ C ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Tiva™ C
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4F
Platform LaunchPad™
Utilized IC / Part TM4C129E
Mounting Type Fixed
Contents Board(s) , Cable(s) , Accessories
Interconnect System LaunchPad
Suggested Programming Environment Code Composer Studio, IAR EW
Base Product Number EK-TM4
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1342359-EK-TM4C129EXL
Ultra Librarian 3D Model Ultra Librarian EK-TM4C129EXL CAD Model

Description

The EK-TM4C129EXL from Texas Instruments is a high-performance evaluation platform that features the TM4C129xNCZAD microcontroller, which is part of the Tiva™ C series. This microcontroller is designed for smart connectivity, thanks to its integrated Ethernet MAC+PHY, along with a wealth of communication features.

Key Features:

  • Microcontroller: The TM4C1294NCPDT MCU is at the heart of the EK-TM4C129EXL, boasting a 120-MHz 32-bit ARM Cortex-M4 core with floating-point unit. This MCU is ideal for applications requiring significant processing capability and various connectivity options.
  • Connectivity: With its 10/100 Ethernet MAC and PHY, this evaluation kit is perfect for networked applications. Additionally, it supports a wide range of communication protocols including USB, I2C, SPI, CAN, and UART, allowing for versatile peripheral connections.
  • Memory and Storage: The TM4C129xNCZAD MCU comes with 1MB Flash memory and 256KB SRAM, providing ample space for complex applications and software stacks.
  • Integrated Peripherals: The board includes a range of on-board peripherals such as user buttons, RGB LED for custom applications, and a BoosterPack XL interface for expandability with a wide range of plug-in modules.
  • Development Tools: The evaluation kit is supported by comprehensive software in the form of the TivaWare™ for the C Series software suite. This includes libraries, example code, and documentation to accelerate development.
  • Power Management: An efficient power management system provides various power modes to optimize energy consumption, making it suitable for low-power applications.

Applications:

The EK-TM4C129EXL is suitable for a variety of applications, including industrial automation, home automation, point of sale machines, test and measurement equipment, and network appliances. Its robust connectivity options and powerful processing capabilities make it an excellent choice for developers looking to create sophisticated connected systems.

With the EK-TM4C129EXL, engineers and hobbyists alike have access to a versatile platform that fosters innovation and expedites the development process for connected applications.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess