EN
  • EN
  • DE

EKS-LM3S9B90

Part No EKS-LM3S9B90
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM3S9B90 EVAL BRD / LM3S9B90 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part LM3S9B90
Mounting Type Fixed
Contents Board(s) , Cable(s) , Accessories
Base Product Number LM3S
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342346-EKS-LM3S9B90
Ultra Librarian 3D Model Ultra Librarian EKS-LM3S9B90 CAD Model

Description

The EKS-LM3S9B90 is a feature-rich evaluation kit designed by Texas Instruments to demonstrate the capabilities of the Stellaris LM3S9B90 microcontroller. This high-performance microcontroller is part of the ARM Cortex-M3 based Stellaris family, known for its exceptional integration and ease of use in embedded applications.

Key Features

  • Powerful ARM Cortex-M3 Processor: At the heart of the EKS-LM3S9B90 lies an efficient 32-bit ARM Cortex-M3 processor, which operates at up to 100 MHz, providing ample processing power for demanding applications.
  • Generous Memory: The kit comes equipped with 256 KB of Flash memory and 96 KB of SRAM, allowing for robust application development without the immediate need for external memory components.
  • Integrated Peripherals: A wide array of peripherals is included, such as USB Host/Device/OTG, CAN, UARTs, I2C, SSI/SPI, and ADCs, providing extensive interfacing capabilities.
  • QVGA Display: A color QVGA OLED display is onboard, enabling developers to create graphical user interfaces and display data in a visually appealing manner.
  • Connectivity: The evaluation kit offers Ethernet and CAN connectivity for networking applications, ensuring that the device can communicate in a variety of environments.
  • Expansion Options: An array of expansion headers and ports are available to extend the functionality of the EKS-LM3S9B90 with additional modules and custom circuits.

Development Support

The EKS-LM3S9B90 is supported by Texas Instruments' comprehensive software development tools. This includes the StellarisWare software suite, which provides a vast library of source code, drivers, and middleware to streamline the development process. The kit is also compatible with many third-party development environments and tools, offering flexibility for various development preferences.

Applications

Designed for versatility, the EKS-LM3S9B90 is ideal for a range of applications, including but not limited to industrial control systems, networking, medical devices, and consumer electronics. Its rich set of features and development tools make it an excellent choice for both prototyping and product development.

Whether you're a seasoned developer or just starting, the EKS-LM3S9B90 provides the hardware and software essentials to bring your innovative ideas to life.

You May Also Be Interested in

Cypress Semiconductor Corp
KIT DEV FOR ENCORE III / CY7C64215-28PVXC/CY7C64215-56LFXC Application Processor and SOC Development Kit
Need more? Email Us
Silicon Labs
DEV KIT F220/221/226/230/231/236 / C8051F220/C8051F221/C8051F226/C8051F230/C8051F231/C8051F236 Microcontroller Development Kit 2MHz CPU Win 98 SE
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
ARM
BOARD EVAL NXP LPC2101/2101/2103
Need more? Email Us
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess