EN
  • EN
  • DE

KSZ8842-PMQL-EVAL

Part No KSZ8842-PMQL-EVAL
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION KSZ8842-PMQL / KSZ8842-PMQL Ethernet Switch Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Main Purpose Interface, Ethernet Controller (PHY and MAC)
Embedded No
Utilized IC / Part KSZ8842-PMQL
Primary Attributes 2 Ports, 100BASE-TX/10BASE-T
Secondary Attributes 8/16-Bit Interface, LinkMD Cable Diagnostics
Supplied Contents Board(s)
Win Source Part Number 778087-KSZ8842-PMQL-EVAL
Popularity Medium
Supply and Demand Status Limited
Family Name KSZ8842-PMQL
Introduction Date September 01, 2005
ECCN 5A991
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian KSZ8842-PMQL-EVAL CAD Model

Description

Microchip Technology KSZ8842-PMQL-EVAL Product Overview

The KSZ8842-PMQL-EVAL from Microchip Technology is a comprehensive evaluation platform designed for developers and engineers to assess the capabilities and features of the KSZ8842-PMQL, a highly integrated 2-port switch on a chip. This chip is tailored for applications that require a small footprint, low power consumption, and multiple interfaces. The evaluation board is an essential tool for testing the functionality, performance, and versatility of the KSZ8842-PMQL in a controlled environment before integrating it into final product designs.

The KSZ8842-PMQL is equipped with a multitude of features, including a Non-PCI CPU interface, MII/RMII/Turbo MII interfaces to the MAC, and an efficient SPI interface for register access. It supports high-speed data transfer and robust operation, making it an ideal choice for embedded network applications and smart networked devices.

The evaluation board itself is user-friendly, providing easy access to all the key features of the KSZ8842-PMQL. It includes a variety of connectors and headers for interfacing with external devices, as well as LEDs for real-time status indication. The board facilitates thorough testing of the switch's capabilities, including VLAN support, Quality of Service (QoS) features, and power management functions.

With the KSZ8842-PMQL-EVAL, developers can dive into the advanced functionalities such as link management, network traffic control, and error handling. The evaluation board also allows for the exploration of the chip's advanced power-saving features, which are critical for battery-powered and energy-sensitive applications.

Overall, the KSZ8842-PMQL-EVAL serves as a versatile and indispensable tool for design engineers looking to leverage the power and flexibility of the KSZ8842-PMQL Ethernet switch. Whether for industrial automation, consumer electronics, or IoT devices, this evaluation board simplifies the development process and accelerates the time to market for innovative networked products.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1441 $72.4323
6+ $19.8106 $118.8636
10+ $19.1915 $191.9150
13+ $18.5724 $241.4412
17+ $17.9533 $305.2061
22+ $16.0961 $354.1142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess