EN
  • EN
  • DE

EKS-LM3S9D92

Part No EKS-LM3S9D92
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM3S9D92 EVAL BRD / LM3S9D92 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part LM3S9D92
Mounting Type Fixed
Contents Board(s) , Cable(s) , Accessories, BD-ICDI Programmer
Base Product Number LM3S
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342363-EKS-LM3S9D92
Ultra Librarian 3D Model Ultra Librarian EKS-LM3S9D92 CAD Model

Description

The EKS-LM3S9D92 is a feature-rich development kit from Texas Instruments, designed to provide a robust platform for engineers and developers to explore the capabilities of the LM3S9D92 microcontroller. This microcontroller is part of the ARM Cortex-M3 based Stellaris family, which is renowned for its high performance and energy efficiency, making it ideal for a wide range of embedded applications.

Key Features

  • Powerful ARM Cortex-M3 Processor: At the heart of the EKS-LM3S9D92 lies an ARM Cortex-M3 processor, which operates at speeds up to 100 MHz, providing ample power for complex computations and control tasks.
  • Generous Memory: Equipped with 256KB of Flash memory and 96KB of SRAM, this development kit offers sufficient space for application code and data storage, facilitating advanced embedded system designs.
  • Integrated Peripherals: The development board includes a range of built-in peripherals such as USB Host/Device/OTG, Ethernet MAC+PHY, CAN, and a variety of serial communication interfaces, enabling versatile connectivity options.
  • QVGA Display: A QVGA color OLED display is included, providing a crisp and vibrant interface for user interaction and data visualization.
  • Expansion Capabilities: The board features an expansion port, allowing for additional modules and custom circuits to be integrated, extending the functionality of the development platform.

Development Support

The EKS-LM3S9D92 supports a full-featured development experience with Texas Instruments’ comprehensive software library and example code. Developers can jumpstart their projects with the StellarisWare software, which includes driver libraries, a bootloader, and demonstration applications. Additionally, the kit is compatible with a range of development environments, including Keil, IAR, and Code Composer Studio, providing flexibility in choosing the preferred tools for software development.

Applications

Given its rich set of features and connectivity options, the EKS-LM3S9D92 is ideally suited for industrial control systems, networking equipment, point-of-sale machines, and medical devices. Its powerful processing capabilities and extensive development support make it a versatile choice for both prototyping and production-ready designs.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess