EN
  • EN
  • DE

EKT-LM3S6965

Part No EKT-LM3S6965
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM3S6965 EVAL BRD / LM3S6965 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part LM3S6965
Mounting Type Fixed
Contents Board(s) , Cable(s) , OLED
Base Product Number LM3S
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.41.0150
Win Source Part Number 1342365-EKT-LM3S6965
Ultra Librarian 3D Model Ultra Librarian EKT-LM3S6965 CAD Model

Description

The EKT-LM3S6965 is a robust microcontroller product from Texas Instruments, designed to cater to the demanding needs of embedded systems. This microcontroller is part of the Stellaris LM3S series, which is renowned for its high performance, reliability, and versatility. It is an ideal choice for industrial applications, automation, and control systems, as well as for educational purposes and DIY projects.

Key Features

  • ARM Cortex-M3 Processor: At the heart of the EKT-LM3S6965 is a powerful ARM Cortex-M3 processor that runs at up to 50 MHz, providing efficient processing capabilities for complex algorithms and control tasks.
  • Memory: It comes equipped with 256KB of Flash memory and 64KB of SRAM, ensuring ample space for application code and data storage.
  • Connectivity: The device includes a range of communication interfaces such as Ethernet MAC+PHY, USB, I2C, SPI, UARTs, and CAN, enabling easy integration into various systems and networks.
  • GPIO: With a generous number of General-Purpose Input/Output (GPIO) pins, the EKT-LM3S6965 allows for flexible interfacing with external peripherals and custom hardware designs.
  • Analog-to-Digital Converters: Multiple 10-bit ADCs are available for precision analog input measurement, which is essential for sensor interfacing and data acquisition tasks.

Development Support

The EKT-LM3S6965 is supported by an extensive suite of development tools that includes the StellarisWare software, which provides a comprehensive set of peripheral driver libraries and example code to accelerate the development process. Additionally, the microcontroller is compatible with a range of development kits and evaluation boards, which offer an immediate platform for prototyping and testing.

Applications

With its robust feature set, the EKT-LM3S6965 is well-suited for a range of applications, including:

  • Industrial control systems
  • Building automation
  • Networked communication devices
  • Medical equipment
  • Educational platforms and robotics

Overall, the EKT-LM3S6965 from Texas Instruments represents a reliable and versatile microcontroller solution that can meet the needs of a wide array of embedded system applications.

You May Also Be Interested in

Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess