EN
  • EN
  • DE

ESD224DQAR

Part No ESD224DQAR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 3.6VWM 14VC 10USON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 5 Weeks
Features 14V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 10-UFDFN
Case / Package 10-USON (2.5x1)
Family Name ESD224
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number ESD224DQAR-ND, 296-51107-1, 296-51107-2, 296-51107-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918690-ESD224DQAR
Ultra Librarian 3D Model Ultra Librarian ESD224DQAR CAD Model

Description

The ESD224DQAR is a state-of-the-art circuit protection device manufactured by Texas Instruments, designed to safeguard high-speed interfaces from electrostatic discharge (ESD) and other voltage-induced transients. This compact and efficient solution is essential for maintaining the integrity and performance of electronic systems across a wide range of applications.

Key Features

  • ESD Protection: The ESD224DQAR offers robust ESD protection that meets IEC 61000-4-2 (Level 4) standards, ensuring devices are shielded from electrostatic events up to ±12kV (contact discharge) and ±15kV (air-gap discharge).
  • Low Capacitance: With a low loading capacitance of typically 0.15 pF, this component is ideal for protecting high-speed data lines without compromising signal integrity, making it suitable for interfaces such as USB 3.1, HDMI, Thunderbolt, and V-by-One.
  • Low Clamping Voltage: The device provides a low dynamic resistance and clamping voltage, which minimizes stress on the protected IC during an ESD event, thereby enhancing system reliability.
  • Flow-Through Design: The ESD224DQAR features a flow-through design that simplifies PCB layout and optimizes signal integrity by aligning the ESD protection paths with the signal lines.

Applications

The versatility of the ESD224DQAR makes it suitable for a wide array of applications, particularly those requiring high-speed data and signal lines. It is commonly used in:

  • Mobile Devices
  • Computers and Peripherals
  • Consumer Electronics
  • Networking Equipment
  • Set-Top Boxes

Package and Quality

The ESD224DQAR is offered in a space-saving DQA (X2SON) 6-pin package, providing a compact solution for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and the ESD224DQAR is no exception, meeting stringent industry standards for performance and reliability.

With its combination of advanced features and dependable protection, the ESD224DQAR from Texas Instruments is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2999 $50.9830
410+ $0.2461 $100.9010
630+ $0.2384 $150.1920
870+ $0.2307 $200.7090
1,125+ $0.2230 $250.8750
1,500+ $0.2000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,040 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess