EN
  • EN
  • DE

ESD401DPYR

Part No ESD401DPYR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 24VC 2X1SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 34 Weeks
Features 24V (Typ) Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 0402 (1006 Metric)
Case / Package 2-X1SON (1x.60)
Family Name ESD401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 296-47160-6, ESD401DPYR-ND, 296-47160-2, 296-47160-1
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918696-ESD401DPYR
Ultra Librarian 3D Model Ultra Librarian ESD401DPYR CAD Model

Description

The ESD401DPYR is a state-of-the-art ESD protection device from Texas Instruments, designed to safeguard high-speed data lines from electrostatic discharge (ESD) that can cause irreversible damage to sensitive electronic components. This robust device is ideal for a wide range of applications, including USB interfaces, HDMI, DisplayPort, and other high-speed data lines that require reliable protection against ESD events.

Key Features

  • High-Speed Data Line Protection: The ESD401DPYR is specifically engineered to protect high-speed differential data lines, ensuring that data integrity is maintained even in the most ESD-prone environments.
  • Low Capacitance: With an ultra-low loading capacitance of typically 0.25 pF, the device offers minimal signal attenuation, making it suitable for high-frequency applications without compromising data throughput.
  • IEC Compliance: The device complies with IEC 61000-4-2 (ESD) Level 4 standards, providing robust ESD protection up to ±10 kV (contact) and ±15 kV (air-gap) discharge.
  • Flow-Through Design: The ESD401DPYR features a flow-through design that simplifies PCB layout and reduces signal distortion, ensuring high signal integrity.
  • Bidirectional Protection: It offers bidirectional transient voltage suppression, ensuring comprehensive protection for data lines that transmit bidirectional signals.

Applications

The ESD401DPYR is suitable for a broad spectrum of applications across various industries. It is commonly used in:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Telecommunication equipment including network switches and routers
  • Computing devices and peripherals, including external storage and printers
  • Industrial control interfaces where high-speed data transmission is critical
  • Medical devices that require reliable data communication and stringent ESD protection

Package and Availability

The ESD401DPYR comes in a space-saving 6-pin DRY (R-PDSO-G6) package, offering a compact solution for designs where board space is at a premium. It is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed specifications, application notes, and ordering information, customers are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
710+ $0.0706 $50.1260
1,730+ $0.0579 $100.1670
2,675+ $0.0561 $150.0675
3,685+ $0.0543 $200.0955
4,765+ $0.0525 $250.1625
6,370+ $0.0471 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106,960 pieces
MOQ: 710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess