EN
  • EN
  • DE

ESDS302DBVR

Part No ESDS302DBVR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 3.6VWM 3VC SOT23-5  /  3V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Texas Instruments
Package Tape & Reel
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 3.6V (Max)
Voltage - Breakdown (Min) 4.5V
Voltage - Clamping (Max) @ Ipp 3V (Typ)
Current - Peak Pulse (10/1000µs) 12A (8/20µs)
Power - Peak Pulse 85W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 2.3pF @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number ESDS302
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 296-51110-1,296-51110-2,ESDS302DBVR-ND,296-51110-6
Standard Package 3,000
Win Source Part Number 1116476-ESDS302DBVR
Ultra Librarian 3D Model Ultra Librarian ESDS302DBVR CAD Model

Description

The ESDS302DBVR is a robust ESD protection device from the reputable electronics manufacturer, Texas Instruments. This component is designed to safeguard sensitive electronic circuits from electrostatic discharge (ESD) events, which can cause irreversible damage to electronic devices. With its compact SOT-23 (DBV) package, the ESDS302DBVR is an ideal solution for space-constrained applications where efficient ESD protection is essential.

Key Features

  • ESD Protection: The device provides excellent ESD protection for high-speed data lines, capable of withstanding ESD strikes of up to ±12 kV contact discharge and ±15 kV air-gap discharge as per the IEC 61000-4-2 standard.
  • Low Capacitance: With a low loading capacitance of typically 0.8 pF, the ESDS302DBVR is perfect for protecting high-speed interfaces without significantly affecting signal integrity.
  • Low Clamping Voltage: It features a low clamping voltage, ensuring that the protected component experiences minimal stress during ESD events.
  • Fast Response Time: The device reacts swiftly to ESD strikes, providing immediate protection and minimizing the risk of damage to the protected circuit.
  • Flow-Through Design: The pin configuration of the ESDS302DBVR allows for a simple PCB layout with a flow-through design that can help maintain signal integrity for differential data lines.

Applications

The ESDS302DBVR is versatile and can be employed in a wide range of applications. It is particularly suitable for protecting high-speed data interfaces such as USB 2.0, HDMI, Thunderbolt, and other communication ports that are susceptible to ESD events. Its low capacitance makes it a perfect choice for applications where data integrity is crucial, such as in telecommunications, computing, and consumer electronics.

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the ESDS302DBVR is no exception. Each device is rigorously tested to ensure it meets the high standards expected from Texas Instruments products, providing designers with confidence in their ESD protection strategy.

For more detailed specifications and application notes, please refer to the official Texas Instruments datasheet for the ESDS302DBVR.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2758 $51.0230
445+ $0.2263 $100.7035
685+ $0.2193 $150.2205
945+ $0.2122 $200.5290
1,220+ $0.2051 $250.2220
1,635+ $0.1839 $300.6765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess