EN
  • EN
  • DE

F20L8-15CNT

Part No F20L8-15CNT
Manufacturer Texas Instruments
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058257-F20L8-15CNT
Categories OEM Parts(F-I)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F20L8-15CNT CAD Model

Description

The Texas Instruments F20L8-15CNT is a state-of-the-art, high-performance integrated circuit that has been meticulously designed to cater to the demanding needs of modern electronic systems. This component is part of Texas Instruments' extensive portfolio of semiconductor products, renowned for their reliability, precision, and innovation.

Key Features

  • Versatile Functionality: The F20L8-15CNT is a multi-purpose chip that can be used in a variety of applications, ranging from industrial automation to consumer electronics, ensuring broad compatibility and integration in diverse product designs.
  • High-Speed Operation: Engineered for rapid data processing and communication, this component is ideal for systems that require swift and efficient operations, thus enhancing overall performance.
  • Low Power Consumption: In line with Texas Instruments' commitment to energy efficiency, the F20L8-15CNT is designed to operate with minimal power usage, contributing to longer battery life in portable devices and reduced energy costs in stationary applications.
  • Durable Construction: Manufactured with robust materials and tested under stringent conditions, this product offers exceptional durability and longevity, even in harsh environments.
  • Compact Form Factor: The compact size of the F20L8-15CNT allows for its integration into space-constrained designs, providing powerful capabilities without the need for large or complex circuitry.

Applications

The versatility of the F20L8-15CNT makes it suitable for a wide array of applications. It is commonly utilized in:

  • Advanced computing systems
  • High-speed networking equipment
  • Automotive electronics
  • Industrial control units
  • Portable and wearable technology

Technical Specifications

The technical specifications of the F20L8-15CNT include a broad operating temperature range, compatibility with various signal levels, and adherence to industry standards for electronic components. Detailed datasheets and technical documents are available on the Texas Instruments website for in-depth information regarding electrical characteristics, pin configurations, and recommended usage scenarios.

Quality and Support

As with all Texas Instruments products, the F20L8-15CNT is backed by a comprehensive support network. Customers can access a wealth of resources, including technical support, application notes, and development tools, ensuring a smooth integration process and optimal performance in the final application.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Dell
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess