EN
  • EN
  • DE

F280041PZSR

Part No F280041PZSR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203487-F280041PZSR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series C2000™ C28x Piccolo™
Package Tape & Reel (TR)
Product Status Active
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I²C, LINbus, SCI, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian F280041PZSR CAD Model

Description

The Texas Instruments F280041PZSR microcontroller is a highly integrated and efficient member of the C2000™ Piccolo™ family, which is renowned for its advanced control-oriented features. This microcontroller is specifically designed to cater to real-time control applications that demand a high level of precision, such as motor control, digital power supplies, and renewable energy systems.

Key Features

  • Performance: The F280041PZSR is equipped with a 32-bit CPU running at up to 100 MHz, which offers a perfect balance between processing power and energy efficiency, ensuring swift and responsive control operations.
  • Memory: It comes with ample on-chip memory, including up to 256 KB of flash memory and 100 KB of RAM, which provides enough space for complex algorithms and software stacks without the need for external memory components.
  • Analog-to-Digital Converters (ADCs): The device features dual 12-bit ADCs with a conversion speed of up to 3.46 MSPS, enabling precise and rapid data acquisition for real-time analysis and control.
  • PWM Outputs: It has advanced PWM outputs that are ideal for intricate motor control schemes, including edge-aligned and center-aligned modes, which enhance the flexibility and accuracy of control applications.
  • Communication Interfaces: The microcontroller supports multiple communication protocols such as I2C, SPI, CAN, and UART, allowing for versatile connectivity options with other devices and systems.
  • Robust Design: The F280041PZSR is designed to operate reliably in harsh industrial environments, with features such as a wide temperature range and built-in protection against overcurrent and overvoltage conditions.

Applications

This microcontroller is ideal for a variety of applications, including:

  • Industrial motor drives
  • Servo controllers
  • Renewable energy systems
  • Power supply control
  • Electrical vehicles and inverters

With its robust set of features and capabilities, the Texas Instruments F280041PZSR microcontroller represents a comprehensive solution for designers looking to implement advanced control systems with high reliability and performance.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0893 $56.6251
16+ $6.6374 $106.1984
24+ $6.4300 $154.3200
33+ $6.2226 $205.3458
42+ $6.0151 $252.6342
56+ $5.3929 $302.0024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess