EN
  • EN
  • DE

F280049CPZQR

Part No F280049CPZQR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features C28x series Microcontroller IC 32-Bit 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000™ C28x Piccolo™
Package Reel - TR
Core Processor C28x
Core Size 32-Bit
Speed 100MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 40
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.14V ~ 1.32V
Data Converters A/D 21x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name F280049
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 296-51115-1-ND, 296-F280049CPZQRCT, F280049CPZQR-ND, 296-51115-1, 296-51115-2-ND, 296-F280049CPZQRTR, 296-51115-6-ND, 296-51115-2, 296-51115-6, 296-F280049CPZQRDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871388-F280049CPZQR
Ultra Librarian 3D Model Ultra Librarian F280049CPZQR CAD Model

Description

The F280049CPZQR is a cutting-edge microcontroller designed and manufactured by the renowned Texas Instruments, a leader in the semiconductor industry. This microcontroller is part of the C2000™ 32-bit Microcontroller family, which is renowned for its high-performance processing capabilities and is specifically engineered for industrial control systems.

Key Features

  • Core: The F280049CPZQR boasts a powerful 32-bit CPU (C28x) running at a frequency of up to 100MHz, delivering the processing power needed for complex algorithms and control tasks.
  • Memory: It comes equipped with 256KB of flash memory and 100KB of RAM, providing ample space for program storage and efficient data handling.
  • Advanced Peripherals: This microcontroller features a range of peripherals including PWM outputs, analog-to-digital converters (ADCs), and multiple communication interfaces such as CAN, SPI, and I2C, making it highly versatile for various applications.
  • Real-Time Control: With its high-resolution PWMs and enhanced capture inputs, the F280049CPZQR is ideal for real-time control applications that require precise timing and control.
  • Robust Design: It is designed to operate reliably in harsh industrial environments, with an extended temperature range and robust I/Os.

Applications

The F280049CPZQR is suitable for a broad spectrum of applications, particularly where real-time control and high reliability are paramount. It is commonly used in:

  • Motor control (e.g., AC servo drives, DC/Brushless DC motors)
  • Renewable energy systems (e.g., solar inverters, wind turbine controllers)
  • Power supplies (e.g., Uninterruptible Power Supplies (UPS), Power Factor Correction (PFC))
  • Industrial automation and robotics
  • Automotive control systems

Quality and Support

Texas Instruments provides comprehensive technical support for the F280049CPZQR, including detailed documentation, software libraries, and development tools. Additionally, the product meets stringent quality standards, ensuring reliable performance for critical applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6846 $58.4230
11+ $9.5874 $105.4614
17+ $9.2878 $157.8926
23+ $8.9882 $206.7286
29+ $8.6886 $251.9694
39+ $7.7898 $303.8022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,985 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess