EN
  • EN
  • DE

F28386SPTPS

Part No F28386SPTPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 176HLQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000171-F28386SPTPS
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series C2000™ C28x Fixed-Point
Packaging Tray
Core Processor C28x
Speed 200MHz
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 176-LQFP Exposed Pad
Ultra Librarian 3D Model Ultra Librarian F28386SPTPS CAD Model

Description

Introducing the F28386SPTPS Microcontroller from Texas Instruments

The F28386SPTPS is a cutting-edge microcontroller unit (MCU) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This powerhouse of a microcontroller is part of the C2000™ 32-bit MCU family, renowned for its high-performance processing capabilities, making it an ideal choice for a wide range of industrial applications.

At the heart of the F28386SPTPS lies a 32-bit dual-core processing unit, consisting of a C28x CPU and a CLA (Control Law Accelerator). This dual-core setup is optimized for real-time control applications and allows for parallel processing, which significantly boosts the system's performance and efficiency. The C28x core is designed to handle the main system control, while the CLA is dedicated to offloading critical, time-sensitive control tasks.

The F28386SPTPS is equipped with a rich set of peripherals that are tailored for control applications. These include high-resolution PWM (Pulse Width Modulation) outputs, analog-to-digital converters (ADCs) with fast conversion times, and robust communication interfaces such as CAN, SPI, and I2C. The inclusion of an EtherCAT slave controller further extends its capabilities in industrial automation networks.

With up to 1MB of on-chip flash memory, the F28386SPTPS provides ample space for complex applications and algorithms. Additionally, its 516KB of RAM ensures smooth operation and data handling. The device also features error correction code (ECC) on both flash and RAM, which enhances the reliability and safety of applications by reducing the risk of data corruption.

Security is a primary concern in today's interconnected world, and the F28386SPTPS addresses this with its robust security features. These include a cryptographic acceleration unit, secure boot options, and a unique device ID, which together provide a foundation for secure firmware updates and communication.

Whether you're designing motor control systems, power conversion equipment, or complex industrial automation solutions, the F28386SPTPS MCU from Texas Instruments offers the performance, versatility, and reliability needed to meet the demands of your innovative applications. Its advanced features and extensive support ecosystem make it an excellent choice for engineers looking to push the boundaries of what's possible in embedded control systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.7917 $73.5834
4+ $30.1880 $120.7520
6+ $29.2447 $175.4682
8+ $28.3013 $226.4104
10+ $27.3579 $273.5790
13+ $24.5278 $318.8614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess