EN
  • EN
  • DE

FPD92300SNX

Part No FPD92300SNX
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823531-FPD92300SNX
Ultra Librarian 3D Model Ultra Librarian FPD92300SNX CAD Model

Description

The FPD92300SNX from Texas Instruments is a highly sophisticated FPD-Link III serializer designed to meet the rigorous demands of automotive and industrial video applications. This advanced component is part of Texas Instruments' extensive FPD-Link III series, renowned for their reliability and performance in high-speed data transmission.

Key Features

  • High-Speed Data Transmission: Supports high-speed forward channel transmission of video data, enabling the delivery of high-resolution images and video with minimal latency.
  • Robust Error Detection: Incorporates advanced error detection mechanisms, ensuring data integrity and reliable operation under various conditions.
  • EMI Reduction: Features built-in techniques to reduce electromagnetic interference (EMI), making it suitable for use in environments with strict EMI requirements.
  • Adaptive Equalization: Adaptive equalization technology allows the serializer to maintain signal integrity over long cable distances, ensuring clear and stable image quality.

Applications

Designed for versatility, the FPD92300SNX is ideal for a range of applications that require high-speed data transfer and robust performance, including:

  • Automotive infotainment and driver assistance systems
  • Industrial machine vision systems
  • Medical imaging equipment
  • High-definition surveillance cameras

Technical Specifications

Parameter Value Data Rate Up to 3.4 Gbps Supply Voltage 3.3V Operating Temperature -40°C to +105°C Package Small form-factor

With its combination of high-speed data handling, error resilience, and EMI mitigation, the FPD92300SNX from Texas Instruments stands out as a top-tier choice for developers looking to incorporate reliable video data transmission in their designs.

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess