EN
  • EN
  • DE

GAL16V8A15LNC

Part No GAL16V8A15LNC
Manufacturer Texas Instruments
Catalog OEM Parts (F - I)
Description Simple E Pld Programmable Arry Logic 20PIN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023253-GAL16V8A15LNC
Categories OEM Parts(F-I)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GAL16V8A15LNC CAD Model

Description

Product Overview: GAL16V8A15LNC

The GAL16V8A15LNC is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Generic Array Logic device manufactured by Texas Instruments. This versatile programmable logic device (PLD) is designed to deliver the flexibility of multiple logic functions within a single chip, making it an ideal choice for a wide array of applications across various industries.

Key Features:

  • High-Speed Performance: The device boasts a maximum speed of 15 nanoseconds, providing swift operation for critical applications that require high-speed logic processing.
  • Programmable Logic: With its programmable architecture, the GAL16V8A15LNC allows designers to customize the logic functions according to their specific requirements, offering a high degree of versatility in circuit design.
  • Electrically Erasable: Unlike traditional fusible-link PLDs, this device is electrically erasable and reprogrammable, which means it can be used multiple times, reducing waste and cost.
  • Low Power Consumption: The CMOS technology ensures that the device operates with minimal power consumption, making it suitable for power-sensitive applications.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various levels of signal voltages and providing greater compatibility with other components in a system.

Applications:

The GAL16V8A15LNC is used in numerous applications where programmability and versatility are required. Some common applications include:

  • Automotive systems
  • Industrial controls
  • Communication equipment
  • Consumer electronics
  • Data processing devices

Quality and Reliability:

Texas Instruments is known for its commitment to quality and the GAL16V8A15LNC is no exception. The device is subjected to rigorous testing and quality control measures to ensure reliable performance in the field. Its robust design is engineered to meet the stringent demands of professional electronic environments, ensuring longevity and consistent operation.

Conclusion:

Overall, the GAL16V8A15LNC from Texas Instruments represents a powerful solution for designers looking to integrate multiple logic functions into a single device. With its high-speed performance, programmability, and low power consumption, it stands out as a practical choice for a multitude of electronic applications.

You May Also Be Interested in

Panasonic
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess