EN
  • EN
  • DE

GC5318IZED

Part No GC5318IZED
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC DGTL UP-CONV HI-DENS 388-BGA / RF IC Upconverter Cellular, CDMA2000, UMTS 388-BGA-EP (27x27)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Texas Instruments
Series GC5318
Package Tray
Product Status Obsolete
Function Upconverter
RF Type Cellular, CDMA2000, UMTS
Mounting Type Surface Mount
Package / Case 388-BBGA Exposed Pad
Supplier Device Package 388-BGA-EP (27x27)
Base Product Number GC5318
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 136061-GC5318IZED
Ultra Librarian 3D Model Ultra Librarian GC5318IZED CAD Model

Description

The GC5318IZED is a high-performance, integrated digital signal processor (DSP) from Texas Instruments. It's designed for advanced signal processing in applications like telecommunications, medical imaging, and radar systems.

  • High-Speed Processing: Ideal for real-time applications.
  • High-Speed Data Converter: Converts analog signals to digital and vice versa.
  • Programmable DDC/DUC: For flexible signal processing.
  • Power Efficiency: Suitable for energy-sensitive applications.
  • Programmability: Supports various languages and development environments.
  • Connectivity: Includes PCI Express interface.
  • Form Factor: Compact for space-constrained designs.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess