EN
  • EN
  • DE

GRM32ER60J107M

Part No GRM32ER60J107M
Manufacturer Texas Instruments
Description 60-A, 3.3/5-V INPUT, NONISOLATED WIDE-OUTPUT ADJUST POWER MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1177592-GRM32ER60J107M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GRM32ER60J107M CAD Model

Description

The GRM32ER60J107M is a high-quality multilayer ceramic capacitor (MLCC) developed by Murata Manufacturing Co., Ltd., a leader in electronic components. This capacitor is a part of the G series, which is known for its reliability and performance in a wide range of applications. Texas Instruments, as a major distributor of electronic components, supplies this MLCC for various industrial, commercial, and consumer uses.

Key Features

  • Capacitance: The GRM32ER60J107M boasts a large capacitance value of 100uF, which is ideal for smoothing and filtering applications in power supply circuits.
  • Rated Voltage: This capacitor can handle a rated voltage of 6.3V, making it suitable for many low-voltage applications.
  • Temperature Characteristics: It is designed to operate within a temperature range of -55°C to +85°C, ensuring stability and performance under varying environmental conditions.
  • Size: With its compact EIA 1210 package, the GRM32ER60J107M is space-efficient, perfect for applications where board space is at a premium.
  • Dielectric Material: The capacitor uses a highly reliable X5R dielectric material, which provides a stable capacitance over temperature and voltage, making it a versatile choice for diverse applications.

Applications

The GRM32ER60J107M is suitable for a wide range of applications, including:

  • Power supply decoupling
  • Energy storage in DC-DC converters
  • Smoothing circuits
  • Audio/video equipment
  • Wireless communication devices
  • Automotive electronics

Quality and Standards

Murata's commitment to quality ensures that the GRM32ER60J107M meets strict industry standards for reliability and performance. Texas Instruments' distribution of this product guarantees that customers receive authentic and high-quality components suitable for their demanding electronic projects.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1733 $50.2570
705+ $0.1422 $100.2510
1,090+ $0.1378 $150.2020
1,500+ $0.1334 $200.1000
1,940+ $0.1289 $250.0660
2,600+ $0.1156 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess