EN
  • EN
  • DE

HD3SS213ZQER

Part No HD3SS213ZQER
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC DISPLYPRT 2:1 DIFF SW 50BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Video
Number of Channels 1
Max On Resistance 10 Ohm, 12 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 5.4GHz
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 50-BGA MicroStar Jr. (5x5)
Win Source Part Number 1042869-HD3SS213ZQER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD3SS213ZQER CAD Model

Description

The Texas Instruments HD3SS213ZQER represents a cutting-edge solution in the realm of high-speed signal switching. This particular device is a high-performance differential switch designed to cater to the needs of modern applications that require robust signal integrity and switching capabilities.

Key Features

  • High-Speed Performance: The HD3SS213ZQER is built to handle high-speed data rates, making it ideal for applications that require rapid data transmission without compromising signal quality.
  • Differential Switching: As a differential signal switch, it ensures that signals are transmitted with reduced noise and enhanced integrity, which is crucial for maintaining the fidelity of high-speed data.
  • Compatibility: This device is compatible with various industry standards, including PCIe, SATA, and USB interfaces, ensuring its versatility across multiple platforms and applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the HD3SS213ZQER operates with low power consumption, making it an eco-friendly choice for power-sensitive designs.
  • Small Form Factor: The compact QFN package allows for a minimal footprint on printed circuit boards (PCBs), providing more room for other critical components.

Applications

The HD3SS213ZQER is suitable for a wide range of applications, particularly where high-speed data transfer and signal integrity are paramount. It's extensively used in:

  • Notebook and Desktop PCs
  • Server Platforms
  • High-Speed Data Acquisition Systems
  • Docking Stations
  • Consumer Electronics

Technical Specifications

With its impressive technical specifications, the HD3SS213ZQER ensures reliable performance in demanding environments:

  • Operating Temperature Range: -40°C to 85°C
  • Package: 42-Pin QFN
  • RoHS Compliant

For engineers and designers looking for a reliable and high-performance differential switch, the Texas Instruments HD3SS213ZQER is an excellent choice that balances speed, power efficiency, and compact design to meet the rigorous demands of today's high-speed digital interfaces.

You May Also Be Interested in

Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
M/A-Com Technology Solutions
INTEGRATED CIRCUIT / Switch IC Channel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5725 $53.0075
17+ $6.2134 $105.6278
25+ $6.0192 $150.4800
35+ $5.8250 $203.8750
45+ $5.6309 $253.3905
60+ $5.0484 $302.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess