EN
  • EN
  • DE

HD3SS215IRTQR

Part No HD3SS215IRTQR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 56QFN / HDMI Interface 56-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Applications HDMI
Voltage - Supply 3V ~ 3.6V
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Mounting SMD (SMT)
Base Product Number HD3SS215
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-42982-2,-296-42982-1-ND,296-42982-1,296-42982-6
Standard Package 2,000
Win Source Part Number 982666-HD3SS215IRTQR
Ultra Librarian 3D Model Ultra Librarian HD3SS215IRTQR CAD Model

Description

The HD3SS215IRTQR is a high-performance, adaptive HDMI/DVI high-speed switch designed by Texas Instruments, a leader in semiconductor solutions. This device is engineered to deliver optimal functionality for applications requiring high-speed switching between HDMI and DVI signals. It is a perfect fit for consumer electronics, computing systems, and professional AV equipment that demands seamless data transfer and reliable connectivity.

Key Features:

  • High-Speed Performance: The HD3SS215IRTQR supports data rates up to 3.4 Gbps, making it capable of handling high-resolution video and audio signals without degradation, ensuring a crisp and clear multimedia experience.
  • Adaptive Switching Technology: This device features adaptive switching, which allows it to automatically optimize its settings based on the signal requirements, providing a smooth transition between different sources and displays.
  • Enhanced Signal Integrity: Designed with advanced signal conditioning, the HD3SS215IRTQR minimizes jitter and signal loss. This results in a more stable and reliable connection, essential for maintaining the quality of high-definition content.
  • Low Power Consumption: Energy efficiency is a hallmark of this switch, with a low power consumption design that reduces the overall energy footprint of the system it is integrated within.
  • Wide Compatibility: The HD3SS215IRTQR is compatible with a broad range of HDMI and DVI specifications, ensuring it can be used with a variety of devices from different manufacturers.

Applications:

  • High-definition televisions (HDTVs)
  • Digital video recorders (DVRs)
  • Blu-ray players
  • Game consoles
  • AV receivers
  • Personal computers
  • Professional video editing and broadcasting equipment

The HD3SS215IRTQR is housed in a compact QFN package, making it easy to integrate into various electronic systems without taking up significant space. Its robust design and compliance with RoHS standards also ensure that it meets global environmental and regulatory requirements. Whether for home entertainment or professional media applications, the HD3SS215IRTQR from Texas Instruments represents a reliable and efficient solution for high-speed HDMI/DVI signal switching.

You May Also Be Interested in

NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess