EN
  • EN
  • DE

HD3SS3212RKSR

Part No HD3SS3212RKSR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description High Speed Differential Switch 2:1/1:2 MUX/DEMUX USB 3.1 3.3V T/R 20-Pin VQFN EP / IC MUX 2:1 8 OHM 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications USB
Switch Circuit SPDT
Number of Channels 2
Max On Resistance 8 Ohm
Single Supply Voltage (V+) 2.7 V to 3.6 V
-3db Bandwidth 8GHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-VQFN (4.5x2.5)
Win Source Part Number 1042875-HD3SS3212RKSR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HD3SS3212RKSR
Introduction Date May 12, 2015
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HD3SS3212RKSR CAD Model

Description

The HD3SS3212RKSR from Texas Instruments is a high-performance, adaptive USB Type-C™ SuperSpeed 2:1 Multiplexer/Demultiplexer switch designed to manage USB 3.1 data bus routing between two different paths. This innovative component is ideal for applications that require switching between USB Type-C ports for data and display protocols.

Key Features

  • USB 3.1 Gen 1 and Gen 2 Support: It supports both 5 Gbps SuperSpeed data rates (USB 3.1 Gen 1) and 10 Gbps SuperSpeed+ data rates (USB 3.1 Gen 2), providing flexibility for various USB standards.
  • Highly Integrated Design: The HD3SS3212RKSR integrates multiple functions into a single chip, which helps reduce board space and potentially lowers system costs.
  • Robust Signal Integrity: It features excellent signal integrity, which is critical for maintaining high-speed data transfers without compromising data quality.
  • Low Power Consumption: The device operates with low power consumption, making it suitable for battery-powered applications.
  • Wide Range of Applications: It can be used in a variety of devices such as laptops, docking stations, monitors, and any other USB Type-C interface applications.

Product Specifications

Part Number HD3SS3212RKSR Manufacturer Texas Instruments Package/Case VQFN-42 Operating Temperature -40°C to 85°C Mounting Type Surface Mount

The HD3SS3212RKSR is a testament to Texas Instruments' commitment to providing cutting-edge technology that enhances the performance and versatility of modern electronic devices. By facilitating the switch between different data paths, this multiplexer/demultiplexer ensures that users can take full advantage of the capabilities offered by USB Type-C technology.

You May Also Be Interested in

Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2660 $50.6400
100+ $1.0388 $103.8800
150+ $1.0063 $150.9450
210+ $0.9738 $204.4980
270+ $0.9414 $254.1780
360+ $0.8440 $303.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,280 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess