EN
  • EN
  • DE

ICL7135CDW

Part No ICL7135CDW
Manufacturer Texas Instruments
Description 4 1/2-DIGIT PRECISION ANALOG-TO-DIGITAL CONVERTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1183303-ICL7135CDW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL7135CDW CAD Model

Description

The ICL7135CDW is a precision analog-to-digital converter (ADC) from Texas Instruments, renowned for its high accuracy and performance. This integrated circuit is specifically designed to cater to the demanding requirements of precision data conversion in instrumentation, industrial, and scientific applications.

Key Features

  • High Resolution: The ICL7135CDW boasts a 4.5-digit resolution, offering precise measurements for applications that require detailed and accurate data readings.
  • Dual-Slope Integration: Utilizing a dual-slope integration technique, this ADC ensures excellent noise rejection and stability, making it ideal for environments with fluctuating signals or interference.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with low power consumption, which is critical for battery-powered or energy-sensitive systems.
  • Multiplexed BCD Output: The output is provided in a multiplexed BCD (Binary-Coded Decimal) format, facilitating easy interfacing with digital displays or microprocessors.
  • Auto-Zero Function: The ICL7135CDW includes an automatic zeroing feature that minimizes offset errors, ensuring consistent and reliable performance over time.
  • Overrange and Underrange Indicators: Built-in indicators for overrange and underrange conditions alert the user to measurement issues, enhancing the reliability of the data provided.

Applications

The versatility of the ICL7135CDW makes it suitable for a wide array of applications. These include:

  • Digital multimeters
  • Data acquisition systems
  • Laboratory instruments
  • Industrial process control
  • Precision instrumentation

Product Specifications

The ICL7135CDW is encapsulated in a 28-pin SOIC package, ensuring compatibility with standard surface mount technology (SMT) processes. It operates over a temperature range of -25°C to +85°C, making it suitable for use in diverse environmental conditions. The device also features a single-chip design, which simplifies the circuit layout and reduces the overall bill of materials for the end product.

For engineers and designers seeking a reliable and precise ADC solution, the ICL7135CDW from Texas Instruments represents an exceptional balance of performance, power efficiency, and ease of integration.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess