EN
  • EN
  • DE

INA117SMQ

Part No INA117SMQ
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 200KHZ TO99-8 / SP Amp DIFF AMP Single ±18V 8-Pin TO-99 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Differential
Number of Circuits 1
SR - Slew Rate 2.6 V/μs
-3db Bandwidth 200kHz
Voltage - Input Offset 120μV
Operating Supply Current 1.5mA
Output Current per Channel 20mA
Dual Supply Voltage (±) ±5 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package TO-99-8 Metal Can
Manufacturer Package TO-99-8
Win Source Part Number 776765-INA117SMQ
Popularity Medium
Supply and Demand Status Limited
Family Name INA117
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian INA117SMQ CAD Model

Description

The INA117SMQ is a high-precision, high-input impedance, instrumentation amplifier designed by the reputable Texas Instruments. This device is engineered to offer excellent accuracy and electrical performance for a wide range of applications that require precise signal amplification. The INA117SMQ is particularly suitable for use in test equipment, medical instrumentation, and industrial process controls where high common-mode rejection is essential.

Key Features

  • High Input Impedance: The INA117SMQ boasts an impressive input impedance, making it ideal for applications where the measurement of high-impedance sources is necessary without loading the source.
  • High Common-Mode Rejection: With a common-mode rejection ratio (CMRR) of 86 dB min at G = 1000, this amplifier ensures accuracy in environments with significant common-mode noise.
  • Wide Supply Range: The INA117SMQ can operate with a supply voltage range of ±4.5V to ±18V, providing flexibility in various power environments.
  • Low Offset Voltage: It features a low offset voltage, which minimizes errors in signal amplification, enhancing the precision of the end application.

Applications

The INA117SMQ is versatile and can be employed in numerous applications. It is exceptionally well-suited for bridging the gap between low-level signal sources and the higher voltage levels required for processing and measurement. Some of the typical applications include:

  • Test Equipment
  • Medical Instrumentation
  • Data Acquisition Systems
  • Industrial Process Controls
  • Strain Gauges and Transducer Amplifiers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the INA117SMQ is no exception. It is designed to meet the stringent requirements of industrial and medical applications, ensuring long-term stability and performance. The INA117SMQ comes in a surface-mount package, which is ideal for space-constrained applications and offers ease of integration into various electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess