EN
  • EN
  • DE

INA118

Part No INA118
Manufacturer Texas Instruments
Description Precision, Low Power INSTRUMENTATION AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1185735-INA118
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Medical, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian INA118 CAD Model

Description

The INA118 is a precision, low-power instrumentation amplifier from Texas Instruments. This versatile integrated circuit (IC) is designed to offer a high degree of accuracy in amplification of small signals in a wide range of applications, making it an essential component in many electronic devices.

Key Features

  • High Precision: The INA118 provides excellent accuracy with its low offset voltage (50 µV max), low offset drift (0.5 µV/°C max), and low noise (9 nV/√Hz at 1 kHz).
  • Low Power Consumption: With a quiescent current of just 500 µA, the INA118 is optimized for battery-powered and energy-efficient applications.
  • Wide Supply Range: It operates over a wide supply range of ±1.35 V to ±18 V, making it flexible for use in various systems.
  • High Common-Mode Rejection: The INA118 features a high common-mode rejection ratio (CMRR) of 110 dB (G ≥ 10), ensuring reliable performance even in the presence of undesirable noise and interference.
  • Configurable Gain: Users can set the gain from 1 to 10,000 with a single external resistor, providing versatility in signal amplification.

Applications

The INA118 is well-suited for a multitude of applications, including:

  • Medical instrumentation, such as ECG and non-invasive blood pressure monitors
  • Industrial process controls
  • Data acquisition systems
  • Test equipment
  • Battery-powered equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the INA118 is no exception. It is built to meet the stringent requirements of industrial and medical applications, ensuring reliability and performance. The INA118 is available in both through-hole and surface-mount packages, providing flexibility for different types of PCB designs.

Conclusion

For designers looking for a dependable and precise instrumentation amplifier, the INA118 from Texas Instruments is an excellent choice. Its combination of precision, low power, and high CMRR makes it a go-to solution for amplifying small signals in complex environments.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2509 $56.2545
11+ $9.2316 $101.5476
17+ $8.9431 $152.0327
24+ $8.6546 $207.7104
30+ $8.3661 $250.9830
40+ $7.5006 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess