EN
  • EN
  • DE

INA128HUD

Part No INA128HUD
Manufacturer Texas Instruments
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1065132-INA128HUD
Categories OEM Parts(F-I)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian INA128HUD CAD Model

Description

Product Overview: INA128HUD from Texas Instruments

The INA128HUD is a precision, low-power instrumentation amplifier from Texas Instruments designed to offer a perfect blend of performance and versatility for a wide range of applications. This amplifier is part of the INA128 series, renowned for their reliability and precision in amplifying small signals in the presence of large common-mode voltages.

Key Features

  • High Accuracy: The INA128HUD boasts an exceptional accuracy level due to its low offset voltage (50 µV max), low offset drift (0.5 µV/°C max), and low noise (9 nV/√Hz at 1 kHz). This makes it ideal for high-precision applications where signal integrity is paramount.
  • Wide Gain Range: With an external resistor, users can set the gain from 1 V/V to 10,000 V/V, providing flexibility for various signal amplification requirements.
  • Low Power Consumption: The device operates with a quiescent current of just 700 µA, making it suitable for battery-powered and portable applications where power efficiency is crucial.
  • Single or Dual Power Supply: It can be powered from a single supply of +2.7 V to +36 V or a dual supply of ±1.35 V to ±18 V, accommodating a broad spectrum of power configurations.
  • Rugged Design: The INA128HUD comes in a robust, surface-mount microcircuit package that is designed to withstand harsh industrial environments.

Applications

The INA128HUD is versatile and can be used in various applications including medical instrumentation, industrial process controls, precision data acquisition systems, and battery monitoring. Its high accuracy and low power consumption make it particularly well-suited for applications requiring precise signal processing with minimal energy usage.

Technical Specifications

Parameter Value
Offset Voltage 50 µV max
Offset Drift 0.5 µV/°C max
Input Noise 9 nV/√Hz at 1 kHz
Quiescent Current 700 µA
Supply Range (Single) +2.7 V to +36 V
Supply Range (Dual) ±1.35 V to ±18 V

Overall, the INA128HUD is a trusted solution for engineers and designers looking to enhance the performance of their signal processing systems with a dependable and precise instrumentation amplifier.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Dell
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Panasonic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess