EN
  • EN
  • DE

MC74F240DWR2

Part No MC74F240DWR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Buffer/Line Driver 8-CH Inverting 3-ST Bipolar 20-Pin SOIC T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077734-MC74F240DWR2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74F240DWR2 CAD Model

Description

The MC74F240DWR2 is an octal buffer/line driver with inverted 3-state outputs manufactured by Freescale Semiconductor (now NXP). This device is part of the 74F family, known for its high-speed operation. It contains eight independent buffer/line driver circuits, each with an inverted output. Two enable inputs control four buffers each. When the enable input is low, the outputs are active; when the enable input is high, the outputs are in a high-impedance state.

Applications

  • Memory Addressing: Used to drive address lines in memory systems.
  • Bus Driving: Used to drive data lines on a shared bus.
  • Line Driving: Used to drive signals over long distances.
  • Data Multiplexing: Used to select one of multiple data sources.
  • Logic Isolation: Used to isolate sections of a digital circuit.

Features

  • Octal Buffer/Line Driver: Contains eight independent buffer/line driver circuits.
  • Inverted Outputs: Outputs are the inverse of the inputs.
  • 3-State Outputs: Outputs can be high, low, or high-impedance.
  • High-Speed Operation: Offers fast switching speeds typical of the 74F family.
  • TTL Compatible: Compatible with standard TTL logic levels.

Benefits

  • High Drive Capability: Provides sufficient current to drive heavily loaded lines.
  • Bus Sharing: 3-state outputs allow multiple devices to share the same bus.
  • Improved System Performance: High-speed operation reduces propagation delays.
  • Easy Integration: TTL compatibility simplifies integration with other logic devices.
  • Flexible Configuration: Can be used in a variety of buffering and driving applications.

Additional Details

The MC74F240DWR2 is typically available in a SOIC (Small Outline Integrated Circuit) package. The device has two enable inputs, each controlling four buffer/line driver circuits. When the enable input is low, the outputs are active and the output is the inverse of the input. When the enable input is high, the outputs are in a high-impedance state. This device is ideal for driving heavily loaded lines or for multiplexing data onto a shared bus.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess