EN
  • EN
  • DE

INA180B2IDBVR

Part No INA180B2IDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Current Sense Amplifier Circuit Rail-to-Rail SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name INA180
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-48131-6, 296-48131-2, 296-48131-1, INA180B2IDBVR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921176-INA180B2IDBVR
Ultra Librarian 3D Model Ultra Librarian INA180B2IDBVR CAD Model

Description

Overview of Texas Instruments INA180B2IDBVR Current Sense Amplifier

The INA180B2IDBVR is a precision, low-power current sense amplifier from Texas Instruments (TI), designed to provide a versatile solution for current monitoring in a wide range of applications. This device is part of the INA180 series, which is known for its high accuracy and reliability in current sensing tasks.

Key Features

  • Wide Supply Range: The INA180B2IDBVR operates over a broad supply voltage range of 2.7V to 5.5V, making it suitable for battery-operated and portable applications.
  • High Accuracy: With a gain of 20 V/V, it delivers precise current measurement, which is critical for monitoring and control in power-sensitive systems.
  • Low Quiescent Current: It has a low quiescent current, typically 260 µA, which is ideal for energy-efficient designs and extends the battery life of portable devices.
  • Single Resistor Gain Set: The gain can be easily configured with a single external resistor, providing design flexibility and simplicity.
  • Small Package: The INA180B2IDBVR comes in a compact SOT-23 package, which is perfect for space-constrained applications.

Applications

The INA180B2IDBVR is an excellent choice for various applications, including:

  • Power management in consumer electronics
  • Battery chargers and management systems
  • Overcurrent protection circuits
  • Portable and wearable devices
  • Automotive and industrial systems

Performance and Reliability

TI's INA180B2IDBVR is engineered to provide high performance with a common-mode voltage range from -0.2V to +26V, which allows for versatile use in systems with varying ground potentials. Its precision is further enhanced by the low input offset voltage, ensuring accurate current measurement across the full operating range.

Moreover, the device is designed to be robust, with the ability to withstand transient events and overvoltage conditions, ensuring long-term reliability in harsh environments.

In conclusion, the INA180B2IDBVR from Texas Instruments is a top-tier current sense amplifier that offers a potent blend of precision, power efficiency, and versatility, making it an ideal choice for designers looking to enhance the performance and reliability of their current sensing applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3202 $51.2320
385+ $0.2627 $101.1395
590+ $0.2545 $150.1550
815+ $0.2463 $200.7345
1,050+ $0.2381 $250.0050
1,410+ $0.2135 $301.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,420 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess